NVIDIA GeForce GTX 1050 TI Graphic Card

The Sweet Spot Performance

ASUS Dual series of GeForce® GTX 1050 Ti comes equipped with dual fan design for 2X greater air flow. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and real-time streaming. It provides best experience in games such as Overwatch, Dota 2, CS Go and League of Legend.

Optimized Style and Performance
Perfectly matched with ASUS Z170 motherboards

ASUS Dual series of GeForce® GTX 1050 TI graphics card and ASUS Z170 motherboards share perfectly matching color themes and are ready for Windows 10. Dual series of GeForce® GTX 1050 TI is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Dual Fan Cooling
2X greater airflow.

Twin optimized fans carefully selected by engineers drive 2X greater airflow performance, combining enhanced cooling with a more pleasant gaming and computing environment.

Manufacturer Part Number
DUAL-GTX1050TI-4G
EAN/UPC
0889349558997,889349558997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1050 TI
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 4GB
Engine Clock
GPU Boost Clock : 1392 MHz
GPU Base Clock : 1290 MHz
CUDA Core 768
Memory Clock 7008 MHz ( DDR2 )
Memory Interface 128-bit
Resolution Digital Max Resolution:7680x4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
8.3 " x 4.5 " x 1.5 " Inch
21.2 x 11.4 x3.8 Centimeter
Note
. To have the best cooling performance, ASUS DUAL-GTX1050TI-4G extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/