Dual-band Wireless-AC1750 Gigabit Router

Dual-band connectivity for lag-free entertainment

Delivering 2.4GHz and 5GHz concurrent bands at up to 450Mbps and 1300Mbps, respectively, the RT-AC66U B1 has a total speed of up to 1750Mbps. You can perform basic tasks like web browsing and file downloading on the 2.4GHz band, while simultaneously allowing multiple devices to stream in HD or support online gaming and other demanding applications smoothly on the clearer 5GHz band.

Do more at once with dual-core processors inside

The ASUS RT-AC66U B1 features a dual-core processor that eliminates the performance drops that plague other routers. So even on the busiest home networks, HD video streaming is smooth, the latency low for online gaming and VoIP calls, and file downloads are uninterrupted.

Entertainment everywhere, on every device

Exclusive ultra-sensitive receivers give improved mid- and long-range Wi-Fi signal, with high-powered amplifiers and AiRadar beamforming to deliver unrivaled coverage that's fast, reliable and stable for all your connected devices, from PCs and mobile devices to game consoles and beyond.

Ultimate USB speed and versatility

USB 3.0 features data transfers up ten times faster than USB 2.0. Two USB ports make the RT-AC66U B1 perfect for file, multimedia, and 3G/4G sharing, while ASUS AiDisk offers remote access and quick content streaming. Where other routers have their USB ports sandwiched next to one another, both RT-AC66U B1 USB ports are evenly spaced for easy access to either at all times.

Control your network anywhere

In your increasingly mobile-enabled life, having control over your network via an app is more important than ever. The new ASUS Router App is built from the ground-up to be both intuitive and robust, allowing you to setup your router, manage network traffic, diagnose connection issues and even update firmware, all without needing to boot up a PC.

Your advanced security gateway

AiProtection, incorporating state-of-the-art, three-pronged security from Trend Micro™, provides advanced parental controls, blocks malicious addresses and intrusions for your PC or device, and alerts you if an infected device is connected. Potential weaknesses such as password strength and operating system vulnerabilities are also monitored at all times. Moreover, AiProtection even protects Wi-Fi devices without an installable security program such as smart TVs, game consoles, and smart home devices, giving you peace of mind.

Manufacturer Part Number
RT-AC66U B1
EAN/UPC
0889349325162,889349325162,0889349325179,889349325179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6

Product Segment

AC1750 superior AC performance : 450+1300 Mbps

Coverage

Large homes

Data Rate

802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 450 Mbps
802.11ac : up to 1300 Mbps

Antenna

External antenna x 3

Transmit/Receive

MIMO technology
2.4 GHz 3 x 3
5 GHz 3 x 3

Operating Frequency

2.4 GHz / 5 GHz

Encryption

64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise

Firewall & Access Control

Firewall:SPI intrusion detection,DoS protection
Access control:Parental control, Network service filter, URL filter, Port filter

Management

UPnP, IGMP v1/v2/v3, DHCP, NTP Client, DDNS, Port Trigger, Port Forwarding, DMZ, Universal Repeater, System Event Log

Ports

RJ45 for 10/100/1000 BaseT for WAN x 1, RJ45 for 10/100/1000 BaseT for LAN x 4
USB 2.0 x 1
USB 3.0 x 1

Button

WPS Button, Reset Button, Power Button, Wireless on/off Button

Features

Airtime Fairness
Traffic Analyzer
Adaptive QoS
SmartQoS
- WMM
- User definable rules for IP/MAC/Port
- Upload and download bandwidth management
- ACK/SYN/FIN/RST/ICMP with highest priority
AiProtection
Parental Control
Guest Network : 2.4 GHz x 3, 5 GHz x 3
VPN server : IPSec Pass-Through, PPTP Pass-Through, L2TP Pass-Through, PPTP Server, OpenVPN Server
VPN client : PPTP client, L2TP client, OpenVPN client
Enhanced media server (AiPlayer app compatible)
- Image : Jpeg
- Audio : mp3, wma, wav, pcm, mp4, lpcm, ogg
- Video : asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov
AiCloud personal cloud service
3G/4G data sharing
Printer Server
- Multifunctional printer support (Windows only)
- LPR protocol support
Download Master
- Support bt, nzb, http, ed2k
- Support encryption, DHT, PEX and magnet link
- Upload and download bandwidth control
- Download scheduling
AiDisk file server
- Samba and FTP server with account management
IPTV support

LED Indicator

Power x 1
Wi-Fi x 2
WAN x 1
LAN x 4

Power Supply

AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 1.75 A current

OS Support

Windows® 10
Windows® 8.1
Windows® 8
Windows® 7
Windows® XP
Mac OS X or higher
Linux

Dimensions

218 x 148 x 45 ~ mm (WxDxH)

Weight

660 g

Package Content

RT-AC66U Dual Band 3x3 802.11AC Gigibit Router
RJ-45 cable
Support CD (User manual and utility software)
Power adapter
Quick start guide
Warranty card

Operation mode

Wireless router mode
Range extender mode
Access point mode
Media bridge mode