Crystal Series 570X RGB ATX Mid-Tower Case

Clearly Superior

With immaculate tempered glass enclosing the entire chassis, every component of your build is on display for all to see, including three vivid SP120 RGB LED fans and a built-in LED controller.

The Final Frontier

Room for up to 6 case fans, and fully compatible with 360mm, 280mm, and 120mm radiators. Removable fan trays in the front and top of the chassis allows for additional space or mounting cooling outside of the chassis.

BUILDER’S PARADISE

Four-panel tempered glass on every side of the case

Possibly the most beautiful case CORSAIR has ever made. With tempered glass enclosing the entire chassis, every component of your build is on display for all to see.

Direct airflow path to keep your CPU and GPU running cooler

Light up your build with brilliant LED effects. Three included SP120 RGB LED fans and included LED controller keeps your components running cool.

 

Direct Airflow Path

Drive cages are moved up and out of the path of cool air from the front intake fans and high-temperature components.

Minimal setup

With tool-free drive installation and three-point dust filter access, the CORSAIR Crystal 570X is easy to build — and even easier to keep clean. You’ll spend less time on setup and maintenance, and more time enjoying your PC.

 

Manufacturer Part Number
CC-9011098-WW
EAN/UPC
0843591091657,843591091657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 10.9kg
Case Form Factor: Mid-Tower
Dimensions: 480mm x 234mm x 512mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX (Up to 272mm)
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 225mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x2) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included: Front: (x3) 120mm RGB LED

Radiator Mount Locations:

  • Front: 120/240/280/360mm
  • Top: 240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110