SSD 960 EVO NVMe M.2 250GB

Discover the next advancement in SSD technology with our high-performance, highly reliable 960 EVO Series NVMe M.2 SSDs. Non-Volatile Memory Express (NVMe) with a new Polaris controller outperforms our SATA SSDs with exceptionally fast read/write speeds, and Samsung TurboWrite technology accelerates write speeds even further. Samsung's Magician software solution provides advanced functionality to manage, monitor and optimize drive performance.

Raise your performance expectations

Enhanced bandwidth beyond the SATA interface provided by the NVMe interface, combined with the new Polaris controller facilitates sequential Read/Write speeds up to 3,200 MB/s and 1,500 MB/s respectively. Plus, the new Intelligent TurboWrite technology accelerates write speeds even further.

Rest easy with solid reliability

The 960 EVO holds its own by boasting up to 100 TBW* for the 250GB capacity model and is backed by a 3-year limited warranty. Dynamic Thermal Guard prevents overheating, protecting your data and ensuring optimal performance.

Manage your drive like magic

The 960 EVO comes with the newly upgraded Magician—an advanced software solution for users to monitor, manage and maintain the drive. Magician provides personalized firmware checking and additional functions tailored for individual user's drives. It even updates the firmware automatically to make sure that the drive's performance stays up to date.

Manufacturer Part Number
MZ-V6E250BW
EAN/UPC
8806088540139,0887276185309,887276185309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type

    Product Type

    NVMe M.2

    Usage Application

    Yes

    Interface

    PCIe 3.0 x4, NVMe 1.1

  • Application

    Consumer

    Client PCs

  • Storage

    Capacity

    250 GB (1GB=1 Billionbyte by IDEMA)*

  • Key Features

    Sequential Read Speed

    Up to 3,200 MB/sec**

    Sequential Write Speed

    Up to 1,500 MB/sec**

    Random Read Speed

    Random Read (4KB, QD32):
    Up to 330,000 IOPS (Thread 4)**

    Random Read (4KB, QD1):
    Up to 14,000 IOPS (Thread 1)**

    Random Write Speed

    Random Write (4KB, QD32):
    Up to 300,000 IOPS (Thread 4)**

    Random Write (4KB, QD1):
    Up to 50,000 IOPS (Thread 1)**

    Controller

    Samsung Polaris controller

    NAND Flash

    Yes

    Trim Support

    Yes

    AES Encryption

    AES 256-bit for User Data EncryptionTCG Opal Family Spec and eDrive(IEEE1667) to be supported by FW update

    S.M.A.R.T. Support

    Yes

    GC (Garbage Collection)

    Auto Garbage Collection Algorithm

    Device Sleep Mode Support

    5mW(L1.2)

    Internal Storage

    Yes

    Temperature proof

    Yes

  • General

    Power Consumption (W)

    ***Average: Typ. 5.13Watts, Idle : 1.2W(ASPT off)

    Reliability (MTBF)

    1.5 Million Hours Reliability (MTBF)

  • Environmental Specs

    Operating Temperature

    32ºF - 158ºF

    Shock

    1500G , duration 0.5m sec, 3 axis

  • Form Factor

    Product

    NVMe M.2

  • Dimensions (W x D x H)

    Product

    3.15" x 0.87" x 0.09"

  • Weight

    Product

    0.02 lb.

  • Software

    Management SW

    Magician Software for SSD management

  • Warranty

    Product

    3 Year Limited Warranty or 100TBW Limited Warranty