MasterBox Lite 3 MCW-L3S2-KN5N Computer Case with Solid Panel

MasterBox Lite 3

REDUCE YOUR SIZE, NOT YOUR PASSION

Not everyone has space for a larger PC, but going small doesn't have to be a massive trade-off. With this Micro-ATX case, we've added a few ways to give you more room to work with.

Features

FLEXIBLE DESIGN

Challenge the confines of the MasterBox Lite 3 by utilizing its flexibility to free up space for larger components. With an optical drive cage capable of meeting all your storage needs, the rest of this case's interior is open space for full-sized graphics cards and cooling normally reserved for larger cases.

Fits Your Needs and Your Passion

LOTS OF SPACE IN A MINI-CASE

Have the freedom to create a PC that suits your needs in a size that works for any space. With an easily configurable layout you can build a system that fits anywhere with the components you want.

 

Manufacturer Part Number
MCW-L3S2-KN5N
EAN/UPC
0884102029745,884102029745,4719512053652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MCW-L3S2-KN5N
Available Color: Black
Dimensions (LxWxH): 395 x 180 x 378mm
Net Weight: 3.65Kg
Motherboard Support: Micro-ATX, Mini-ITX
Drive Bays:

  • 5.25": 1 (can fit one optical drive, one HDD or 2 SSDs)
  • 3.5": 1 (can fit one HDD or one SSD)
  • 2.5": 1 (can fit one SSD)
I/O Port: USB 3.0 x 2
Expansion Slots: 4
Cooling Support: Front: 120mm fan x 2
Rear: 120mm fan x 1 (pre-installed)
Radiator Support: Front: Up to 240mm
Power Supply: Upper Rear Mount, ATX PS2 (maximum length: 165mm)
Compatibility (Maximum):
  • Graphics card length: 345mm
  • CPU cooler height: 157mm
EAN Code: 4719512053652
UPC Code: 884102029745