MasterCase Pro 3 MCY-C3P1-KWNN Computer Case

A Smaller Case With Lots of Space

COMPACT MASTERCASE WITH EXTERNAL AND INTERNAL MODULARITY

This new compact addition to the MasterCase line is built with the same FreeForm™ Modular System that defines the series. Customize and adjust your case via swappable aesthetics, adjustable layouts and intuitive thermal performance. Improved layout flexibility handles larger components and cooling systems within a discreet form factor.

Features

FOR MICRO-ATX MOTHERBOARDS

A case meant for a smaller build that still packs a punch. Build the high performance PC you want in a tighter frame. Its streamlined design with steel and mesh makes this product incomparably stylish. It supports up to five fans, eight HDDs and two graphics cards.

  • GRAPHIC CARD SUPPORT
  • REMOVABLE HDD CAGE
  • FAN
  • TOP/FRONT COOLING BRACKETS
  • REMOVABLE PARTITION PANEL
  • SLIDING CLIP & CLICK Panel

Compact & Portable

Save space and easily transport your build with the MasterCase Pro 3. The reduced size and added top handles mean you don’t have to give your PC the awkward bear hug. Conveniently take your case to LAN parties, special events, and trade shows while still fitting the latest full-sized components.

Special Features

REMOVABLE PARTITION PANEL

Remove the Partition Panel to add space for an additional graphics card.

SLIDING CLIP & CLICK PANEL

Adjust the Sliding Clip & Click Panel for your needs: HDD cages, DIY cooling system, or remove it.

FRONT COOLING BRACKET

Remove the Front Cooling Bracket for convenient fan or radiator installation outside of the case.

Customize, Adjust and Upgrade

FREEDOM INSIDE AND OUT

The FreeForm™ Modular System allows the MasterCase Pro 3 the same level of customization and upgradeability of the entire MasterCase series. Easily implement all of our MasterAccessories with room for your own customization options, such as DIY liquid cooling.

Build a PC that Fits Your Needs.

MODULAR DESIGN MEANS FLEXIBILITY

With the MasterCase 3 Pro you have the freedom to build the Micro-ATX PC you want to at a manageable size. There is ample space for up to two full-sized graphics cards, six fans or liquid cooling radiators, and eight HDDs.

 

 

Manufacturer Part Number
MCY-C3P1-KWNN
EAN/UPC
0884102029417,884102029417,4719512053300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MCY-C3P1-KWNN
Dimensions (L x W x H): 467 x 235 x 505 mm
Net Weight: 9.1 Kg / 20.1 lbs
M/B Type: microATX, mini-ITX
Drive Bays:

  • 5.25": 0
  • 3.5": 2
  • 2.5": 2+2
I/O Port: USB 3.0 x 2, Audio In & Out (supports HD Audio)
Expansion Slots: 5
Cooling Support:
  • Front:
    • 140 x 25mm fan x 1, 1200RPM (pre-Installed)
    • 140 x 25mm fan x 1 (optional)
  • Rear:
    • 140 x 25mm fan x 1, 1200RPM (pre-Installed)
    • 120mm fan x 1 (optional)
  • Top: 120 / 140mm x 2 (optional)
Radiator Support:
  • Front: 120mm, 140mm, 240mm, 280mm (max length supported is 297mm)
  • Rear: 120mm, 140mm
  • Top: 120mm, 140mm, 240mm
Power Supply: Bottom Mount, ATX PS2 (maximum length: 200mm)
Compatibility (Maximum):
  • 370mm / 14.57" (without 3.5" HDD cage)
  • 258mm / 10.16" (with 3.5" HDD cage)
  • CPU cooler height: 190mm / 7.48"
EAN Code: 4719512053300
UPC Code: 884102029417