Firebox T70 Network Security/Firewall Appliance

Get Industry-leading Performance with the Firebox T70

Many organizations today are dependent on fast, reliable and secure Internet connectivity, but are struggling to find network security solutions that can keep up with their ever growing needs. While many rack-mount solutions can keep up with today’s fastest fiber-to-the-premises speeds, there are not currently any tabletop security appliances available that have this capability, especially when running with additional security services enabled. This makes it difficult for SMBs and distributed enterprises to harness these powerful Internet speeds with the complete UTM protection they require.

The WatchGuard Firebox T70 will make network slowdown concerns a thing of the past, with blazing-fast performance capable of delivering full UTM protection at over 1 gigabit per second. With the release of the WatchGuard Firebox T70 tabletop network security appliance, customers can now enjoy the fast throughput that they want, with the industry-leading security that they need. The WatchGuard T70 is also one of the only tabletop appliances available today that provides users two Power-over-Ethernet (PoE) ports enabling power to peripheral devices, such as wireless access points and security cameras.

The Fastest Tabletop Available

The WatchGuard Firebox T70 is the fastest performing tabletop appliance available on the market today. The T70 is the only tabletop appliance that is capable of running full UTM services at over 1 gigabit per second, enabling you to keep up with lightning-fast fiber broadband speeds.

Best Performance for HTTPS Traffic

Even today’s environment of heavy HTTPS traffic isn’t enough to stop the T70, so network users and admins can rest assured that they are getting the full benefit of all of WatchGuard’s security services that are designed to break the kill chain of malware. Miercom validates that the T70 provides the best performance levels even with HTTPS traffic.

Quick and Simple Deployment

WatchGuard RapidDeploy takes the delay out of the firewall deployment process. The innovative, cloud-based configuration capabilities allow WatchGuard firewalls and UTM solutions to securely configure themselves. IT staff can create and store configuration data in the cloud – public or private – and have the appliance directly shipped to its destination. Once the device arrives, it effectively deploys itself by automatically connecting to the cloud for a secure download of its configuration settings, saving your staff time and money.

Power for Peripheral Devices

T70 also includes two Power over Ethernet (PoE) ports to power peripheral devices such as wireless access points and security cameras, allowing administrators to extend the reach of their networks without having to run costly AC power to remote devices. PoE ports aren’t often found on tabletop appliances, making this a unique appliance for SMBs and distributed enterprise organizations.

Manufacturer Part Number
WGT70641-WW
EAN/UPC
0654522005083,654522005083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

THROUGHPUT

Firewall throughput up to 4 Gbps

VPN throughput 740 Mbps

AV throughput 1.2 Gbps

IPS throughput 1.5 Gbps

UTM throughput over 1 Gbps

Interfaces 10/100/1000 8

I/O interfaces 1 SRL/2 USB

Power over Ethernet (PoE) 2 ports

Concurrent connections (bi-directional) 800,000

New connections per second 27,000

VLANs 75

Authenticated users limit 500

VPN TUNNELS

Branch Office VPN 50

Mobile VPN IPSec 60 Mobile VPN IPSec & SSL/L2TP 60

SECURITY FEATURES

Firewall Stateful packet inspection, deep packet inspection, proxy firewall

Application proxies HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3

Threat protection DoS attacks, fragmented packets, blended threats and more

VoIP H.323, SIP, call setup and session security
 
Filtering options Browser Safe Search, YouTube for Schools, Google for Business

Security subscriptions APT Blocker, IPS, Gateway AV, WebBlocker, App Control, Data Loss Prevention, Reputation Enabled Defense, Mobile Security, Network Discovery, spamBlocker

MANAGEMENT

Logging and notifications WatchGuard, Syslog, SNMP v2/v3

User interfaces Centralized console (WSM), Web UI, scriptable CLI
Reporting

WatchGuard Dimension includes over 100 pre-defined reports, executive summary and visibility tools

STANDARD NETWORKING

QoS 8 priority queues, DiffServ, modified strict queuing

IP address assignment Static, DHCP (server, client, relay), PPPoE, DynDNS

NAT Static, dynamic, 1:1, IPSec traversal, policy-based

Other features Static routing, port Independence, transparent/drop-in mode

CERTIFICATIONS

Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 10-2

Safety UL CAN/CSA, UL, CB

Network IPv6 Ready Gold (routing)

Hazardous substance control WEEE, RoHS, REACH

VPN & AUTHENTICATION

Encryption DES, 3DES, AES 128-, 192-, 256-bit

IPSec SHA-2, IKE pre-shared key, 3rd party cert

Single sign-on Windows, Mac OS X, mobile operating systems, RADIUS

Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database, Duo, SMS Passcode

PHYSICAL AND POWER SPECIFICATIONS
 
Product Dimensions 9.17” x 8.07” x 1.89” (233 x 205.5 x 48 mm)

Shipping Dimension 12.13” x 10.28” x 7.13” (308 x 261 x 181mm)

Shipping Weight  8 lbs (3.63 kg)

AC Power 90-240 VAC Autosensing

Power Consumption U.S. 120 Watts (max), 409 BTU/hr (max)

Power over Ethernet 802.3at - 25W per port

Rack Mountable No

ENVIRONMENT

OPERATING

Temperature

32° F to 104° F 0° C to 40° C

Relative Humidity

5% to 90% non-condensing

Altitude

0 to 9,843 ft at 95° F (3,000 m at 35° C)

STORAGE

Temperature

-40° F to 158° F -40° C to 70° C

Relative Humidity

5% to 90% non-condensing

Altitude

0 to 15,000 ft at 95° F (4,570 m at 35° C)

MTBF 65,000 hours at 77° F (25° C )