AMD Radeon RX 470 Graphic Card

DEMAND MORE, DEMAND RADEON
Guiding the Future of Gaming

The 4th generation GCN architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.

AMD FreeSync™ Technology
Puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.

HDR compatible
Enhanced contrast and colors deliver a strikingly sharp, colorful, and vivid visual experience.

Manufacturer Part Number
RX 470 GAMING X 8G
EAN/UPC
0824142132494,824142132494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit Radeon™ RX 470
Interface
PCI Express x16 3.0
Boost / Base Core Clock
Boost Clock
1254 MHz (OC Mode)
1242 MHz (Gaming Mode)
1206 MHz (Silent Mode)
Memory Size (MB) 8192
Memory Type GDDR5
Memory Interface 256-bit
Memory Clock Speed (MHz)
6700 MHz (OC Mode)
6600 MHz (Gaming Mode)
6600 MHz (Silent Mode)
Output DisplayPort x 2 (version 1.4 Ready) / HDMI x 2(version 2.0b) / DL-DVI-D
Virtual Reality Ready Y
Maximum Displays 4
HDCP Support Y
DirectX Version Support 12
OpenGL Version Support 4.5
Multi-GPU Technology Crossfire™, 2-Way
Card Dimension(mm) 276 x 140 x 37
Card Weight (g) 774
Power consumption (W) 110
Recommended PSU (W) 450
Power Connectors 8-pin x 1