Kraken 7.1 V2 Headset

THE ULTIMATE IN SURROUND SOUND GAMING

ADVANCED 7.1 VIRTUAL SURROUND SOUND ENGINE FOR PINPOINT POSITIONAL AUDIO

The Razer Kraken 7.1 V2 delivers an immersive surround sound gaming experience to enhance your aural situational awareness. You’ll always hear where the enemy is coming from, and where your team is located, to strike with precision. What’s more, the engine is entirely customizable via Razer Synapse, so you can determine the best placement for the audio channels to best fit your own listening preferences.

50 MM AUDIO DRIVERS CUSTOM TUNED FOR BALANCED IN-GAME AUDIO AND COMMUNICATIONS

The Razer Kraken 7.1 V2 is outfitted with larger drivers than its predecessor to offer a louder and richer soundstage than ever before. You’ll feel like you’re right at the center of all the gaming action, while ensuring your team’s shotcalls are heard with absolute clarity.

ACTIVE NOISE-CANCELLING DIGITAL MICROPHONE FOR CRYSTAL-CLEAR COMMUNICATION

A fully retractable microphone with active noise-cancellation* ensures crystal clear communication. Cut through the noise at the loudest LAN parties and eSports tournaments to ensure your team is always hearing your coordinations loud and clear.

Noise-cancellation only available on PC

UNIBODY ALUMINUM FRAME FOR EXTENDED DURABILITY

Made of Bauxite aluminum, the entire frame of the Razer Kraken 7.1 V2 is lightweight, flexible and incredibly durable. It has been tested extensively to withstand the rigors of pro-gaming.

Manufacturer Part Number
RZ04-02060100-R3U1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

Headphones:

  • Frequency response: 12 Hz – 28 kHz
  • Impedance: 32 Ω @ 1 kHz
  • Sensitivity (@1 kHz): 123 dB
  • Input power: 30 mW (Max)
  • Drivers: 50 mm, with Neodymium magnets
  • Inner ear cup diameter: 56 mm / 2.2 in
  • Connection type: USB Digital
  • Cable length: 2 m / 6.6 ft
  • Approx weight: 346 g / 0.76 lbs
Microphone:
  • Frequency response: 100 Hz – 10 kHz
  • Signal-to-noise ratio: > 55 dB
  • Sensitivity (@1 kHz): -38 ± 3 dB
  • Pick-up pattern: Active noise-cancelling*, unidirectional MEMS boom