Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Headphones
- Frequency response: 12 Hz – 28 kHz
- Impedance: 32 Ω @ 1 kHz
- Sensitivity (@1 kHz): 118 dB
- Input power: 30 mW (Max)
- Drivers: 50 mm, with Neodymium magnets
- Inner ear cup diameter: 56 mm / 2.2 in
- Connection type: Analog 3.5 mm
- Cable length: 1.3 m / 4.27 ft. plus 2 m / 6.6 ft mic splitter adapter cable
- Approx. weight: 322 g / 0.71 lbs
Microphone
- Frequency response: 100 Hz – 10 kHz
- Signal-to-noise ratio: > 55 dB
- Sensitivity (@1 kHz): -38 ± 3 dB
- Pick-up pattern: Unidirectional ECM boom
In-line control
- Analog volume control wheel
- Microphone quick mute toggle
Audio usage
- Devices with 3.5 mm audio jack
Audio + microphone usage
- Devices with 3.5 mm audio + mic combined jack