Versa C21 RGB ATX Mid-Tower Chassis

Visualize the difference with the Versa C21 RGB Mid-Tower chassis. Perfectly designed for gamers to build a high-end gaming PC. Featuring stunning RGB LED light options, users can add a personal touch with 7 vibrant colors at your fingertips with lighting options including Multicolor, Breathing, Blink and Solid Color Modes. Additionally, the Versa C21 RGB supports up to a standard ATX motherboard. Gain more fitment options with improved interior design to offer gamers plenty of space to install the latest PC hardware, AIO and DIY liquid cooling solutions.

Manufacturer Part Number
CA-1G8-00M1WN-00
EAN/UPC
4717964405395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1G8-00M1WN-00
Case Type: Mid Tower
Dimension (H x W x D): 521 x 216 x 469mm
(20.5 x 8.5 x 18.4 inch)

Net Weight: 6.8 kg / 15.1 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System: Rear (exhaust) :
120 x 120 x 25 mm fan (1000rpm, 16dBA)

Drive Bays: -Accessible :
2 x 5.25’’
-Hidden :
2 x 3.5’’ , 3 x 2.5" (With HDD tray)
Expansion Slots: 7
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)

I/O Port: USB 3.0 x 1,USB 2.0 x 2, HD Audio x 1, LED Control, Fan Speed Control

PSU: Standard PS2 PSU (optional)
LCS Upgradable: -
Fan Support: Front:
2 x 120mm , 2 x 140mm
Top:
2 x 120mm
Rear:
1 x 120mm
Radiator Support: Front: 1 x 240mm
Top: 1 x 240mm
Rear: 1 x 120mm
Clearance: CPU cooler height limitation: 160mm
VGA length limitation: 390mm (Without Front Fan)
PSU clearance limitation: 220mm