K40 Gaming Keyboard

Your games. Your rig. Your tactics. Your style.

Corsair Raptor K40 gives you your choice of multi color per key backlighting, programmable G-keys with onboard storage, multimedia controls, and 100% anti-ghosting with full key rollover on USB for fast, accurate gameplay. The customizable backlighting lets you choose your color to match your system or your style, and the six dedicated, programmable G-keys let you quickly access your favorite macros, presets, and key combinations.

The full key matrix anti-ghosting with full key rollover on USB translates into accurate gameplay, even when multiple keys are pressed. And, the easy-access multimedia controls let you play, pause, skip tracks and adjust volume directly from the keyboard.

Choose from millions of LED backlighting colors to match your system or your style.

Full key matrix anti-ghosting with full key rollover on USB

Every keystroke translates into accurate gameplay—even when multiple keys are pressed.

6 dedicated, programmable G-Keys

Access your favorite macros, presets and key combinations, even during the most intense action.

On-board profile storage

Stores settings and profiles in the keyboard memory so they work independently of software and on other PCs.

Easy-access multimedia controls

Play, stop, pause, skip tracks, and adjust volume directly from the keyboard.

Manufacturer Part Number
CH-9000223-NA
EAN/UPC
0843591087629,843591087629
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Two Years

Key Switches Rubber Dome

WIN Lock Yes