CHOOSE YOUR ADVANTAGE
With virtually unlimited customization directly integrated into Corsair's legendary construction, the LUX line of gaming keyboards is the key to breaking through the competition.
Choose between three unique Cherry MX switches to match your play style, express yourself with programmable advanced lighting control and large font keycaps, and transform your gameplay with on-the-fly macro programming.
Loaded into a rugged aluminum body, Corsair LUX keyboards provide the ultimate experience for every situation.
K70 LUX RGB MECHANICAL KEYBOARD
Legendary mechanical gaming keyboard performance. Streamlined for shooters, it’s the keyboard that put us on the map and defined the Corsair era of gaming keyboard domination.
CHERRY MX RGB BROWN
100% Cherry MX RGB Brown key switches - Fast actuation, light tactile feedback.
Actuation Distance: 2mm | Operating Force: 55g
ADVANCED LIGHTING CONTROL AND LARGE FONT KEYCAPS
Experience dynamic, vibrant multi-color backlighting.
100% ANTI-GHOSTING WITH 104 KEY ROLLOVER ON USB
Reliably accurate performance, no matter how fast you are.
AIRCRAFT-GRADE ANODIZED BRUSHED ALUMINUM FRAME
With lightweight and rugged durability you need for a keyboard that’s going to see a lot of action.
THE POWER OF CUE
Sophisticated macro programming and fast, fluid dynamic illumination for an enlightened gaming experience.
FPS AND MOBA KEYCAP SETS
Textured and contoured keycaps provide maximum grip and enhanced feel.
DETACHABLE SOFT-TOUCH WRIST REST
The comfort you need for marathon gaming sessions.
DEDICATED MULTIMEDIA CONTROLS
The control you need to adjust your audio without interrupting your game.
USB PASS-THROUGH PORT
Positioned for uninterrupted game play and ready for your mouse or wireless headset adapter.
Note:
Warranty: Two years
Weight: 1.20kg
Key Switches: Cherry® MX Red
Keyboard Backlighting: Blue
Dimensions: 436mm x 165mm x 38mm
Macro Keys: All Keys
Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix: 100% anti-ghosting with full key rollover on USB
Keyboard Size: Standard
On-board Memory: Yes
Media Keys: Six dedicated multimedia keys, incl. Volume Up/Down roller
Wrist Rest: Full length detachable with soft touch finish
CUE Software: Enabled
Cable Type: Braided Fiber
WIN Lock: Yes
Keyboard Layout: NA