MM400 High Speed Gaming Mouse Pad

Low-friction, high-performance mouse pad optimized for gaming sensors.

Built from a high-quality, long-lifespan polymer material, the MM400 is optimized for gaming sensors, giving you better glide without sacrificing control or accuracy. It’s tuned to deliver consistent snap targeting, allowing you to achieve pixel-precise shots.

Manufacturer Part Number
CH-9000103-WW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty One Year

Dimension 352mm x 272mm x 2mm

Material Plastic

Mat Size Compact

Optimized For Speed