An ideal choice for value-conscious system builders and upgraders
CX Series power supply units are an excellent choice for basic system builds and desktop PC computer upgrades. CX Series PSUs are available in a variety of power configurations, and include features that are normally found only on premium power supplies.
Reliable and compatible
CX Series is built and tested to strict standards for trouble-free installation and smooth operation.
Low noise
80 PLUS Bronze certified efficiency and clever fan design allow for little or no detectable fan noise during regular operation.
Good looks
The matte black finish, black-sleeved cables and black connectors help give your system a restrained, high-tech look.
Corsair engineering and quality control
Every Corsair power supply is designed by our California engineering team and built to our exact specifications. The same care that goes into the design and testing of our renowned high-power enthusiast power supplies also goes into the CX Series, because you need confidence and reliability regardless of your build budget.
Ample connectors and long cables
Long cables make CX Series suitable for installation even in full-height tower cases, and the generous cable count allows you to power multiple components and storage devices.
Large-diameter, thermally controlled fan
Once you’ve installed a PSU, you shouldn’t have to think about it. Employing a thermally controlled fan makes the CX Series virtually silent at idle, and the large diameter reduces noise even when you’re pushing your system hard.
Black goes with everything
You’re building a PC, not a battleship, and appearance counts. The matte black finish and all-black sleeved cables and connectors help give your system a high-tech, restrained look.
Note:
Tech Specs
Warranty: Three years
Weight: 20
MTBF: 100,000 hours
80 PLUS Certification Level: Bronze
Power: 600 Watts
Zero RPM Fan Mode: No
Fan Bearing Technology: Sleeve
Fan size: 120mm
Corsair Link Support: No
Continuous Output Rated Temperature (°C): 30°C
Dimensions: 150mm x 86mm x 140mm
Modular: No
Cable Type: Sleeved
ATX Connector: 1
EPS Connector: 1
Floppy Connector: 1
4-Pin Peripheral Connector: 4
PCIe Connector: 2
SATA Connector: 6
Plug Type: NA