Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
noiselevel: 36/32 dBA (Normal/Economic mode)
stadbypowerconsumption: Automatic power off after 20 minutes without a display source.
projectionsize: 30" ~ 300"
lightsource: 210W
dmd: DC3
lightsoucelife: 3000/4500/6500 (hours)
Dimensions: 13.63 inches (W) x 4 inches (H) x 8.45 inches (D)
projectionsystem: DLP
Weight_01: 2.75kg
Native Resolution: 1080p(1920x 1080)
Brightness* (ANSI Lumens): 2000 ANSI lumens
Contrast Ratio: 10000:1
Lens: F=2.59~2.87, f=16.88~21.88
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Throw Ratio: 1.15~1.5
3dcompatibility: Frame Sequential: Up to 60Hz 720p
Frame Packing: Up to 24 Hz 1080p
Side by Side: Up to 24Hz 1080p
Top Bottom: Up to 60Hz 1080p
Zoom Ratio: 1.3x
Projection Offset: 60" ~300"
Resolution Support: VGA(640 x 480) to WUXGA(1920 x 1200)
Horizontal Frequency: 15K~102KHz
Vertical Scan Rate: 23-120Hz
Interface:
- Computer in (D-sub 15pin) x1( integrate with component)
- HDMI x2 (HDMI x 1 shared w/MHL2.0 x1, HDMI x 1)
- MHL x 1(shared with HDMI)
- Composite Video in (RCA)x 1
- Audio in (Mini Jack) x 1
- Audio in (L/R) x1
- Audio out (Mini Jack) x 1
- Speaker 10Wx1+Maxx
- USB (Type A) x 1 w/5V/1.5A Power Supply
- USB (Type mini B) x 1 ( service only)
- RS232 (DB-9pin) x 1
- IR Receiver x2 (Front and Rear)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM, SDTV(480i/576i),
EDTV (480p/576p, HDTV (720p, 1080i/p 60Hz)
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Bright / Vivid/ Cinema / Game/ User
Accessories (Standard):
- Remote Control w Battery
- User Manual CD
- QSG
- Warranty Card (by region)
- Power Cord (by region)
Accessories (Optional):
- Spare Lamp Kit P/N: 5J.JED05.001
- Remote Control P/N: 5J.J9M06.001
- Universal Ceiling Mount P/N: 5J.JAM10.001
- Carry Bag
- Wireless FHD Kit(WDP02) P/N: 5J.Y1J28.A01
- Qcast Dongle QP01 P/N: 5J.JCK28.A01
Security: Security bar
Power Supply: AC 100 to 240 V, 50/60 Hz
Power Consumption: 270 W(Normal), 220 W(Eco), Standby <0.5W
Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.