Dual-Band Wireless-N900 Gigabit Router

  • 2.4 GHz and 5 GHz Concurrent Dual-Band Transmissions for Strong Signal Strength and Ultra-Fast Connection Rates up to 900Mbps
  • Gigabit Ethernet Ports for the Fastest, Most Reliable Internet Performance
  • Download Master for Wireless Data Storage and Access to Router-Connected USB Storage Devices
  • Expanded Wireless Coverage with Detachable High-Powered Antennas
  • File Sharing, Printer Sharing, and 3G Sharing via Two Multi-Functional Built-in USB Ports
  • ASUSWRT Dashboard UI for Easy Setup, Signal Monitoring, and Network Application Control

Incredible Performance with Incredible Control

The ASUS RT-N66R dual-band wireless-N900 gigabit router delivers incredible performance and coverage range. With new ASUSWRT UI, quickly setup your network, customize user access, and monitor signal strength. Following the award-winning RT-N56U, the RT-N66R increases Wi-Fi speed for both 5 GHz and 2.4 GHz transmission by 50% up to 900Mbps that makes it ideal for bandwidth demanding tasks such as 3D HD video steaming, multiplayer gaming, USB hard drive file sharing, and USB connected printer sharing. Built-in Wi-Fi amplifiers make the RT-N66R the perfect wireless router for larger, multi-level homes and buildings with signal range that reaches virtually any area.

Whether you’re a tech-savvy enthusiast or a first-time user, the RT-N66R is exceptional easy to use with CD-free, Quick Installation Setup (QIS) that lets you plug-n-surf right out of the box and connect PCs, smartphones, tablets, and other wireless devices quickly. Thanks to its refined interface tools, you get control like never before, letting you monitor signal strength, setup parental settings, and other useful functions in a robust yet intuitive way.

Designed for Class-Leading Speed and Range

Designed with the latest in networking technology, the RT-N66R delivers exceptionally fast wired and wireless connectivity. What’s more, it comes with a powerful detachable Wi-Fi antenna to further extend wireless range.

Dual-Band Connectivity for Lag-Free Entertainment

Delivering both 2.4 GHz and 5 GHz concurrent bands up to 450Mbps and 450Mbps respectively, the RT-N66R has a total speed of up to 900Mbps connectivity to provide speed with stability. Perform basic internet tasks like Web browsing and file downloading under the 2.4 GHz band, while also simultaneously streaming 3D HD content and other demanding applications smoothly on the 5 GHz band.

Optimized and Reliable Wireless Coverage via Ai Radar

ASUS Ai Radar intelligently strengthens connections to wireless devices. With high-powered amplification and beam package, it provides optimized signals in any direction with better coverage to improve data throughput.

3-Step Easy Setup Through Your Pad, Smartphone, or PC

With the RT-N66R, setup is simple. Simply power and connect the router and then open a browser on a Wi-Fi-enabled device like a laptop or tablet. You will be taken to a setup page with a prompt to enter the ID/password from your Internet provider and that’s it! Now setting up your network is easier than ever.

Get online in 30 seconds

Smart auto-detection design makes it possible for you to go from first plugging in the RT-N66R to setup completion in under 30 seconds! Compared to the lengthy installs and hassles of other routers, this development from ASUS offers a true wonder of ease of use, and puts the most extreme networking speeds within your reach quicker than ever before.

Manufacturer Part Number
RT-N66R
EAN/UPC
0886227288496,886227288496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IPv4, IPv6

Data Rate

802.11a : 6,9,12,18,24,36,48,54Mbps
802.11b : 1, 2, 5.5, 11Mbps
802.11g : 6,9,12,18,24,36,48,54Mbps
802.11n : up to 450Mbps

Antenna

Detachable dBi antenna x 3

Operating Frequency

2.4GHz/5GHz

Encryption

64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-Enterprise, WPA2-Enterprise, WPS support

Firewall & Access Control

Firewall: SPI intrusion detection, DoS protection
Access control: Parental control, Network Service filter, URL filter, Port filter

Management

UPnP, DLNA, DNS Proxy, DHCP, NTP Client, DDNS, Port Triger, Virtual Server, DMZ

VPN Support

IPSec Pass-Throuth
PPTP Pass-Through
L2TP Pass-Through
PPTP server

WAN Connection Type

Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP
Multicast Proxy support

Utilities

.Download master
- support BT, NZB, HTTP, ED2K
- support encryption, DHT, PEX and magnet link
- upload and download bandwidth control
- download scheduling

.Media server:
Image: JPEG
Audio: mp3, wma, wav, pcm, mp4, lpcm, ogg
Video: asf, avi, divx, mpeg, mpg, ts, vob, wmv, mkv, mov

.QoS:
WMM
User definable rules for IP/MAC/Port. Upload and Download bandwidth management.
ACK/SYN/FIN/RST/ICMP with Highest priority

.Guest Network
2.4GHz guest network x 3, 5GHz guest network x 3

.Printer Server: multifunctional printer support(Windows nly), LPR protocol support

.File server: Samba and FTP server with account management

.PPTP VPN server

.Network map

.Traffic monitor

Ports

4 x RJ45 for 10/100/1000/Gigabits BaseT for LAN
USB 2.0 x 2

Button

WPS Button, Reset Button, Power Button

LED Indicator

LAN x 4
WAN x 1
AIR x 2
USB x 1

Power Supply

AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 1.58 A current

OS Support

Windows® 8 , 32bit/64bit
Windows® 7 , 32bit/64bit
Windows® Vista , 32bit/64bit
Windows® XP , 32bit/64bit
Mac OS X
Linux

Dimensions

207 x 148.8 x 35.5 mm (WxDxH)

Weight

450 g

Package Content

RT-N66R Wireless router
Stand
RJ-45 Cable
Power Adapter
Warranty Card
Quick Start Guide

Router Special Features

3G/4G data sharing Printer server Download Master AiDisK Multiple SSIDs Parental Control