View 27 Gull-Wing Window ATX Mid-Tower Chassis

Thermaltake View 27 Gull-Wing Window ATX Mid-Tower Chassis

Game in a new perspective with the Thermaltake View 27 Mid-Tower Gaming Chassis. Designed with a transparent gull-wing window panel, take in the view with advanced floating GPU mounting system and skylight viewing. Add in options for air or liquid cooling, supporting up to 360mm radiators for optimized cooling performance. Tinted front panel gives users a clean look with options for LED Fan lighting to shine through and side ventilation panels for proper air flow. Built-in full length power supply cover give a steam-lined look with mounting options for LCS cooling and Case Fan options. See the vision of next generation gaming chassis with the Thermaltake View 27.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Gull-Wing Window Design

The enlarged window panel with wraparound design advanced the View 27 visual presentation, that permit users to show off their dedication and skill set unlike any other cases on the market.

Tool-Free Installation

The innovative 3.5” & 2.5” tool-free drive bay design minimizes the hassles of installation and removal, whilst allowing users to freely interchange the hard-drive cages to suit their particular needs. The dual drive bay concept of “2+4” offers a good ration for accessories and storage devices. Power cover design is another unique feature of the View 27. The entire bottom area can be used to reorganize unused cables, which makes for a tidy-looking system.

Superior Hardware Support

The View 27 supports motherboards up to standard ATX, a tower CPU cooler with maximum height 155mm, and a dual expansion slot VGA of up to 410mm in length without front fan. Users can also place the VGA either vertically or horizontally. Moreover, with the modular drive cage design, users can easily mount up to two 3.5”/2.5” or four 2.5” storage devices into the build.

Thermaltake PCI-e X16 Riser Cable (Optional) – Support a wide range of GPU solutions.

Complete Liquid Cooling Solution

The View 27 has the capability to deliver an outstanding cooling efficiency throughout the entire case. At the front of the case, users can install up to either 360mm DIY liquid cooling radiator, or 360mm AIO liquid cooler, with a long graphic card at the same time. Additionally, a 120mm exhaust fan is preinstalled at the rear to optimize system ventilation. To keep the interior dust free, all intake ventilation holes are specially designed with removable dust filters.

Manufacturer Part Number
CA-1G7-00M1WN-02
EAN/UPC
0841163065860,841163065860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1G7-00M1WN-02
Case Type: Mid Tower
Dimension (H x W x D):
508 x 201 x 479mm
(20 x 7.9 x 18.8 inch)

Net Weight: 6.4 kg / 14.1 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System:
Rear (exhaust) : (1) Riing 12 RED LED 120 x 120 x 25 mm fan

Drive Bays: -Accessible : -
-Hidden :
2 x 3.5’’ or 2.5’’(with HDD tray)
4 x 2.5’’ (with the M/B tray)
Expansion Slots: 8 + 2
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Ports: USB 3.0 x 1,USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Front:
3 x 120mm
Rear:
1 x 120mm
Power Cover:
1 x 120mm
Radiator Support: Front:1 x 360mm
Rear: 1 x 120mm
Clearance: CPU cooler height limitation: 155mm
VGA length limitation: 410mm (Without Front Fan)
PSU clearance limitation: 180mm