27 inch QHD Designer Monitor PD2700Q

Make inspirations come alive

Get pumped up with richer graphics brought by 10-bits of color depth, Rec.709 and standard RGB color space (sRGB), and 2560x1440 resolution. You’ll have more than 1 billion of colors to work with astonishing precision. Creatives and designers can now enjoy a smoother work flow by using one of the three display modes (Darkroom, CAD/CAM and Animation) that accentuate the details of images, making it easier for editing, creating, and visualizing.

Manufacturer Part Number
PD2700Q
EAN/UPC
0840046035495,840046035495
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Colour‎
Product Colour‎: Black‎
Panel‎
Screen Size‎: 27"W‎
Back Light Unit‎: LED‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 2560x1440‎
Display Area(mm)‎: 596.74(H) x 335.66(V)‎
Pas de masque (mm)‎: 0.2331‎
Brightness (typical)‎: 350‎
Contrast ( typ. )‎: 1000:1‎
Panel Type‎: IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response Time(Tr+Tf) typ.‎: 12ms‎
Display Colours‎: 1.07B‎
Colour Gamut‎: 100% sRGB‎
Audio/Video Inputs/Outputs‎
Hor. Frequency (KHz)‎: 30-89‎
Ver. Frequency (Hz)‎: 50-76‎
Video Bandwidth (MHZ)‎: 270‎
Power‎
Power Supply (90~264 AC)‎: 90~264 AC built in‎
Power Consumption (Base on Energy star )‎: 28W‎
Power Consumption (On mode)‎: 58W‎
(Power saving mode)‎: 0.5W‎
Dimensions & Weight‎
Dimensions(HxWxD mm)‎: Highest: 547.32x641.0x239.65
Lowest: 417.32 x641.0x239.65 ‎
Dimensions with Wall Mount (HxWxD mm)‎: 379.5x641.0x56.5‎
Net Weight (kg)‎: 6.9‎
Gross Weight (kg)‎: 9.1‎
Special Features‎
CAD/CAM mode‎: V‎
Animation mode‎: V‎
Flicker-free Technology‎: V‎
Low Blue Light‎: V‎
AMA‎: V‎
Windows® 7 Compatible‎: V‎
Windows® 8 Compatible‎: V‎
Windows® 8.1 Compatible‎: V‎
HDCP‎: V‎
Colour Temperature‎: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode‎
OSD Language‎: 18 languages‎
VESA Wall Mounting‎: V‎
Swivel (left/right)‎: 45/45‎
Tilt (down/up)‎: -5~20‎
Pivot‎: 90°‎
High Adjustment (mm)‎: 130mm‎
Kensington Lock‎: V‎
Mac OS Compatible‎: V‎
DisplayPilot‎: Yes‎
Windows_10_Compatible‎: V‎
Picture Mode‎: V‎
Regulations‎
TCO‎: 6.0‎
Included Accessories‎
Signal Cable‎: HDMI cable(1.5m), mini DP to DP cable (1.5m), USB 2.0 cable (1.5m)‎
Reliability‎
MTBF(hr, exclude lamp)‎: 60000‎
I/O‎
DP Input‎: V‎
Speakers‎: 1Wx2‎
HDMI‎: V‎
Ethernet LAN‎: V‎
Audio Line In Out‎
Headphone Jack‎: V‎