27" Full HD IPS LED Monitor (27" Diagonal) 27UD58-B

Realistic Gaming Experience

LG’s Ultra HD 4K monitor based on IPS offers accurate picture quality without any distortion giving users a more realistic and immersive gaming experience.

Clear, Live Gaming Scenes with FreeSync

FreeSync offers high-end gaming to users without the screen tearing and stuttering that occurs due to the difference between the graphics cards frame rate and the monitors refresh rate.

High-End Gaming Features

Black Stabilizer identifies the darkest areas and makes them brighter so that users can find enemies hiding in the shadows, with the assistance of Dynamic Action Sync which allows users to attack enemies faster with less lag time.

Optimized Game Settings

The “Game Mode” including Custom (Game), FPS and RTS modes, enable users to customize their gaming experience by optimizing the settings of the game they choose.

Edit Perfect Visual

LG’s Ultra HD IPS monitors offer users both a larger workspace and accurate and detailed expression, providing an enhanced visual experience.

Convenient, Easy On Screen Control

Users can easily customize monitor settings, with just a few clicks of a mouse.

Split Your Workspace

Screen Split divides the display for different tasks by resizing the windows on the screen. With PIP Mode you can work while watching a video in a window floating on the screen. With up to 14 options available offering an efficient and professional working environment.

Refined Aesthetic Design

The coexistence of smoothness and solidness in the curved structure. The beauty of ArcLine is the icing on the cake.

Manufacturer Part Number
27UD58-B
EAN/UPC
0719192606579,719192606579,8806087821628,8806087821635,8806087732689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch / cm): 27" / 68.58cm
Panel Type: IPS
Colour Gamut (CIE1931): NTSC 72%
Colour Depth (Num of Colours): 10bit (8bit + A-FRC)
Pixel Pitch (mm): 0.1554 x 0.1554
Aspect Ratio: 16:9
Resolution: 3840 x 2160
Brightness: Typical 250nits, Min 200nits
Contrast Ratio (Original): 1000:1 (Typ)
(DFC): Mega, On/Off
Response Time_(on/off): -
(GTG): 5ms (High)
Viewing Angle (CR≥10): 178/178 (CR≥10)
(CR≥5): -
Surface Treatment: Anti-Glare 3H

Jack Input / Output
HDMI: Yes x2 (ver 2.0)
DisplayPort: Yes (x1, ver 1.2)
Jack Location (Signal Input): Rear
Headphone Out: Yes
Jack Location (Audio Output): Rear

Power
Type: Built-in Power (40W)
Input: 100~240Vac, 50/60Hz
Normal On (typ.): 37W
Normal On (EPA): 29.5W
Power Save/Sleep Mode (Max): 0.5W
DC Off (Max): 0.3W

Frequency
HDMI (H-Frequency): 30kHz ~ 135kHz
HDMI (V-Frequency): 56Hz ~ 61Hz
DisplayPort (H-Frequency): 30kHz ~ 135kHz
DisplayPort (V-Frequency): 56Hz ~ 61Hz
Display Port (FreeSync V-Frequency Range): 40~60Hz

Resolution
PC (HDMI): 3840 x 2160 @ 60Hz
PC (DP): 3840 x 2160 @ 60Hz
Video (HDMI): 3840 x 2160 @ 60Hz (Ver 2.0)

Control Key
Key Number (Power Key Included): 1 Joystick
Key Type: Joystick
LED Colour (On mode): White
LED Colour (Power save mode): White Blinking
[ Key Location ]: Front

OSD
Country: English, German, French, Spanish, Italian, Swedish, Finnish, Portuguese, Portuguese(brazil), Polish, Russian, Greek, Ukrainian, Chinese, Traditional Chinese, Japanese, Korean
Number of Language: 17

Special Features
DDC/CI: Yes
HDCP: Yes (2.2)
Reader Mode: Yes
Flicker Safe: Yes
Six Axis Control: Yes
Factory Calibrated: Yes
Plug & Play: Yes
On Screen Control (OSC): Yes
SUPER+Resolution: Yes
Black Equalizer: Yes
DAS Mode: Yes
Freesync: Yes
Dual controller: Yes

Colour
Front: High glossy(Front face) + texture(side face)
B/Cover: Matt Black
Stand: Glossy Black
Base: Glossy Black

Stand
Base Detchable: Yes
Tilt (Angle): Yes (-2~15 )

Dimensions - WxDxH (mm)
Set (with Stand): 632.5 x 202.2 x 463.5
Set (without Stand): 632.5 x 61.3 x 375.9
Box: 710 x 450 x 139

Weight (Kg)
Set (with Stand): 5.6
Set (without Stand): 5
Box: 7.2

Wall Mount
Wall Mount size (mm): 100 x 100

Stuffing
Individual (20ft/40ft/40ft HC): 640/1280/1440 (EU)
Pallet (20ft/40ft/40ft HC): 450/1035/1173 (EU)

Wrap
Packing Material: EPS
Stacking Type: Face Down
Stand Packing Type: 3 step separation
Box Printing Type: Flexo
Handle: Handle Hole

Standard
UL (cUL): Yes
TCO: Yes
TUV-Type: Yes
CCC (for China): Yes
BSMI (for Taiwan): Yes
EPEAT Gold: Yes
CB: Yes
FCC-B, CE: Yes
KC: Yes
VCCI: Yes
EPA7.0: Yes
Erp: Yes
ROHS, REACH: Yes
Windows: Yes

Accessory
Power Cord: Yes
DP to DP: Yes
Stand body, base: Yes
Screw cover with user screw: Yes
HDMI: Yes
Easy Setup Guide: Yes
Guides on Using Product Functions: Yes
Calibration Report(Paper): Yes
S/W Install CD: Yes (On Screen Control, Dual Controller)