Masterkeys Pro L SGK-4070-KKCR1-US Keyboard

Solid Silver for Your Finger

Looking for the crisp white illumination that RGB keyboards can't deliver? Cherry MX switches mounted on a metal plate, together with customizable white LEDs and clean design are the elements that combine into a sturdy feel and the sophisticated look.

Brilliant Illumination

The MasterKeys Pro White provides brightness levels of your choice. Change and customize the brightness on the fly with easy key combinations. LEDs include multiple modes of operation, including Light Wave, Breathing, and unique responsive effects.

Fast and Seamless Performance

No loading. No waiting. The MasterKeys Pro White is outfitted with a 32-bit ARM Cortex processor that powers the keyboard's independent functions. Make this power your weapon. Save and execute commands and macros instantly. Thanks to the MasterKeys On-the-fly system, you'll beat your opponent to the punch every time.

On-the-fly System

The MasterKeys Pro White utilizes the on board memory and processor for its advanced On-the-fly System. LED lighting modes, repeat rate adjustment, multimedia keys, macro recording, combined with four profile keys, enable you to control all aspects of the keyboard right at your fingertips. No need to press alt+tab and switch to the software. Stay in the game and focused on defeating your enemies instead.

Macro and Profile Support

Four profile keys offer quick backlighting and macro recording without hassle. Program multiple keystrokes to a single key or change per-key backlighting with intuitive keyboard commands.
Getting familiar with a new game and looking for an edge? Light the relevant keys up to help you learn the in-game keybinds faster.

Indicator Status System

Easily navigate the On-the-fly System and know what settings you have selected by just glancing at the keyboard. When pressing the FN key, the Indicator Status System lets you know what profile and repeat rate you're currently on, as well as whether or not the windows lock is activated.

Effect Adjustment Keys

Alternate functions of the arrow keys allow you to further adjust the effect you are using! The speedometer buttons up and down change the effect's speed while the rotation icon stands for a change in the effect's motion direction.

Exclusive Anti-ghosting Technology

Exclusive anti-ghosting technology features two technologies rolled into one, making the keyboard's functions and macros compatible even on OS X systems. We've combined N-key and 6-key rollover together, ensuring each keypress is correctly detected regardless of how many keys are pressed. If six or more keys are pressed, it automatically switches over to N-key rollover. Rest easy knowing no matter how fast and furious it gets, on whatever OS you choose to game on, your keyboard can handle it.

Shine in Your Own Way

Use our SDK (Software Development Kit) and your C++ skills to create your own signature illumination effects. No worries necessary. Simple knowledge of C++ is sufficient. Stand out in the crowd and be the star of every event.

Manufacturer Part Number
SGK-4070-KKCR1-US
EAN/UPC
0884102028069,884102028069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number : SGK-4070-KKCM1-US (Brown Switch): SGK-4070-KKCL1-US (Blue Switch): SGK-4070-KKCR1-US (Red Switch)
Switch Type: CHERRY MX
Material: Plastic / Metal
Color: Black
LED Color: White
Polling Rate: 1000 Hz
Repeat Rate: 1x / 2x / 4x / 8x
Response Rate: 1ms
MCU: 32bit ARM Cortex M0
On board Memory: 512KB
On-the-fly system: Macro Record and Lighting
Smart cable manager: 180 degree
Cable: Detachable with Micro-USB
Connector Cable: USB 2.0
Cable Length: 1.5 Meters
Dimensions: 439.23 x 130.32 x 41.95mm / 17.29 x 5.14 x 1.61"
Product Weight (without cable): 1130 g
Warranty: 2 years
EAN Code: US with Brown: US with Blue: US with Red
4719512051535: 4719512051252: 4719512051399
UPC Code: 884102028076: 884102028052: 884102028069