HyperX Cloud Stinger Headset

Lightweight comfort. Heavyweight sound.

HyperX Cloud Stinger™ is the ideal headset for gamers looking for lightweight comfort, superior sound quality and added convenience. At just 275 grams, it’s comfortable on your neck and its ear cups rotate in a 90-degree angle for a better fit. Its 50mm directional drivers position sound directly into the ear for audio precision and gaming-grade sound quality. For ultimate comfort in prolonged gaming sessions, it features high-quality HyperX signature memory foam. Its adjustable steel slider, intuitive volume control on headset ear cup and swivel-to-mute noise-cancellation microphone make it easy to use and multi-platform compatibility lets you enjoy the same comfort and enhanced audio experience on PCs or consoles.

Manufacturer Part Number
HX-HSCS-BK/NA
EAN/UPC
0740617255485,740617255485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone
> Driver: Dynamic, 50mm with neodymium magnets
> Type: Circumaural, Closed back
> Frequency: response 18Hz–23,000 Hz
> impedance: 30 Ω
> Sound pressure level: 102 ± 3dBSPL/mW at 1kHz
> T.H.D: ≤ 2%
> Input power: Rated 30mW, Maximum 500mW
> Weight: 275g
> Cable length and type: Headset (1.3m) + Extension Y-cable(1.7m)
> Connection: Headset - 3.5mm plug (4 pole) + extension cable -
3.5mm stereo and mic plugs

Microphone
> Element: Electret condenser microphone
> Polar pattern: Uni-directional, Noise-canceling
> Frequency response: 50Hz–18,000 Hz
> Sensitivity: -40 dBV (0dB=1V/Pa,1kHz)