ManO'War 7.1 Headset

Elevate your listening experience with the Razer ManO’War 7.1 gaming headset. Featuring an advanced 7.1 virtual surround sound engine and superior sound isolating plush circumaural ear cups, this comfortable headset puts you right in the middle of the action. The extra-large, high quality 50mm drivers provide you with undisputed audio realism while the fully retractable mic with inline volume controls ensures you can effortlessly coordinate team strikes to secure victory.

Arm yourself with the advantage of absolute immersion with the Razer ManO’War 7.1 and enjoy the thrill of a well-executed victory every time.

ADVANCED 7.1 VIRTUAL SURROUND SOUND ENGINE

The Razer ManO’War 7.1 comes equipped with a proprietary 7.1 virtual surround sound engine designed from the ground up to immerse you deeper into the game. Experience true-to-life positional audio as the USB adapter processes audio at ultra-low latency and modulates the audio source to simulate an impressive 360⁰ surround sound experience.

POWERFUL DRIVERS AND SOUND ISOLATION FOR IMMERSIVE GAMING AUDIO

The Razer ManO’War 7.1 offers high fidelity gaming grade audio through its extra-large 50 mm custom-tuned drivers. A closed ear cup design with plush circumaural padding creates superior sound isolation so you can focus on the game without being distracted by ambient noise.

IN-LINE CONTROLS AND FULLY RETRACTABLE MICROPHONE FOR EASY ACCESS

Control game volume and mute the analog MEMS microphone with the in-line remote without fumbling in the middle of battle. Flexible and fully retractable, the microphone boom not only pulls out from the left ear cup as you need it, but also gives you the freedom to adjust it to your exact needs for crystal clear communication.

Manufacturer Part Number
RZ04-01920200-R3U1
EAN/UPC
0814855021048,814855021048,0814855021000,814855021000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones:

  • Frequency response: 20 - 20,000 Hz
  • Impedance: 32 Ω ¬ at 1 kHz
  • Sensitivity (@1 kHz): 118dB
  • Input power (Max): 30 mW
  • Drivers: 50 mm, with Neodymium magnets
  • Inner ear cup diameter: 60 mm / 2.36 in
  • Connection type: 3.5mm Analog
  • Approximate weight: 332 g / 0.73 lbs

Microphone:

  • Frequency response: 100 – 10,000 Hz
  • Signal-to-noise ratio: > 55 dB
  • Sensitivity (@1 kHz): -42 ± 3 dB
  • Pick-up pattern: Unidirectional