Dynamic X2 GP-14 White

Fractal Design Dynamic X2 GP-12 and GP-14 are true all-purpose fans, offering good airflow and best in class 100,000 hours MTBF thanks to the new LLS bearing. Their customized design creates a beautifully aesthetic fan to help keep your system cool, yet quiet.

Designed together with our high-end Venturi Series, the Dynamic X2 Series fans feature aerodynamic elements, similarly found in airplane wing designs, with significant noise-reducing elements.

Available in two color combinations: pure black, or the classic Fractal Design signature color scheme with white blades and black frame. The Dynamic X2 series are the perfect companion for users looking to make use of an all-purpose fan with an exceptional lifespan.

Manufacturer Part Number
FD-FAN-DYN-X2-GP14-WT
EAN/UPC
0817301014403,817301014403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fan: X2 GP-14
Size [mm]: 140*140*25mm
Colors available: White blades, black frame
Black blades, black frame
Screw hole pattern: 125*125mm
Connector: 3-pin fan header
Bearing: LLS
Number of blades: 7
Rotational speed [RPM]: 1000
Acoustical noise [dB (A)]: 18.9
Maximum air flow [CFM]: 68.4
Maximum pressure [mm H2O]: 0.71
Actual input power [W]: 1.32
Maximum rated input current [A]: 0.2
Nominal input voltage [V]: 12
Minimum startup voltage [V]: 4
MTBF [hours]: 100000
Unit weight [g]: 142
Package weight [g]: 190
Cable length [mm]: 500
Cable type: Black ribbon cable
Packaging dimensions [mm]
( Including hanging tab): 200*142*26
Packaging dimensions [mm]
(Excluding hanging tab ): 167*142*26