Dynamic X2 GP-12 Black

Fractal Design Dynamic X2 GP-12 and GP-14 are true all-purpose fans, offering good airflow and best in class 100,000 hours MTBF thanks to the new LLS bearing. Their customized design creates a beautifully aesthetic fan to help keep your system cool, yet quiet.

Designed together with our high-end Venturi Series, the Dynamic X2 Series fans feature aerodynamic elements, similarly found in airplane wing designs, with significant noise-reducing elements.

Available in two color combinations: pure black, or the classic Fractal Design signature color scheme with white blades and black frame. The Dynamic X2 series are the perfect companion for users looking to make use of an all-purpose fan with an exceptional lifespan.

Manufacturer Part Number
FD-FAN-DYN-X2-GP12-BK
EAN/UPC
0817301014373,817301014373,7350041084372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fan: X2 GP-12

Size [mm]: 120*120*25mm

Colors available:

  • White blades, black frame
  • Black blades, black frame

Screw hole pattern: 105*105mm

Connector: 3-pin fan header

Bearing: LLS

Number of blades: 7

Rotational speed [RPM]: 1200

Acoustical noise [dB (A)]: 19.4

Maximum air flow [CFM]: 52.3

Maximum pressure [mm H2O]: 0.88

Actual input power [W]: 1.32

Maximum rated input current [A]: 0.18

Nominal input voltage [V]: 12

Minimum startup voltage [V]: 4

MTBF [hours]: 100,000

Unit weight [g]: 119

Package weight [g]: 160

Cable length [mm]: 500

Cable type: Black ribbon cable

Packaging dimensions [mm] ( Including hanging tab): 180*122*26

Packaging dimensions [mm] (Excluding hanging tab ): 147*122*26