Zibal 60 Keyboard

CRAFTSMANSHIP WITH EVERY KEYSTROKE

Since its debut the Zibal has earned its stripes throughout multiple battles and day-to-day use. Thanks to the solid build quality, the highly praised Black Cherry switches and sleek design, the Zibal is an absolute reliable and long lasting companion with an extraordinary typing experience.

100% RAGE PROOF

We’ve mounted the awesome Black Cherry switches on a 1.6 mm thick steel plate to even resist rampages.

EXTRA LONG DURABILITY

Single, extra-strong braided cable protects the Zibal from damage, holds it in place, and keeps the desktop clean.

MULTIMEDIA FUNCTIONS

Fully backlit, complete media functions and USB-media hub. Standard with the Zibal.

Manufacturer Part Number
ZIBAL-60-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Switch type: Cherry MX black linear mechanical switch
  • Switch mount: 18k gold plated backed
  • Actuation force: 60g
  • Key shape: Cylindrical
  • Responsiveness: 2mm (4mm to bottom)
  • Cable length: 1.55 m (braided for durability)
  • Laser printed keycaps
  • Audio & USB 2.0 Hub
  • Media function buttons
  • Detachable wrist rest