HD120 RGB LED High Performance 120mm PWM Fan with Controller

Quiet Performance, Vivid Illumination

The CORSAIR HD120 RGB LED PC case fans combine 12 independent frame mounted RGB LEDs and excellent air delivery, bringing a stunning element to your rig.   

Control your look - and your cool

Under control of an easy-access 3-button controller, set your fans to stun with fading, breathing, blinking and other LED modes. The HD120 RGB LED fans are tailor-made for those seeking to make their rigs outshine all others.

Individually controlled RGB LED lighting

Each of the 12 RGB LEDs, built directly into the fan frame, are fully customizable, unlocking nearly endless customization and lighting effects.

Easy-access 3-button controller

Allows you to cycle through lighting effects, effect speeds, and individual RGB LED colors.

Manufacturer Part Number
CO-9050066-WW
EAN/UPC
0843591090889,843591090889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Two years

Fan Size: 120mm x 25mm

Flow Type: Static Pressure

Bearing Type: Hydraulic

LED Color: RGB

Operating Voltage: 7V - 13.2V

PWM Control: Yes

Airflow: 54.4 CFM

Static Pressure: 2.25 mmH20

Sound Level: 18-30 dBA

Speed: 800 - 1725 +/- 10%