SILENT PLUS M330 Mouse

ENJOY THE SOUND OF SILENCE

Get all your work done without missing a beat or disturbing those around you. Silent Mice have the same click feel without the click noise – over 90% noise reduction. Durable, high performance feet quietly glide over the desktop. A smooth scroll wheel completes the silent experience. Silent Mice eliminate excess noise while protecting the health and productivity of everyone. Make this your last annoying click. Your family and friends will thank you.

ENJOY THE SOUND OF SILENCE

With the same click feel and over 90% noise reduction on the click sound, enjoy a quiet experience for you and your neighbors. Plus, it has feet made of high performance material and a rubber wheel for quiet gliding and scrolling.

CRAFTED FOR YOUR RIGHT HAND

Designed with contoured grips made of soft rubber for total comfort.

24-MONTH BATTERY LIFE

Go longer between battery changes thanks to energy efficient engineering. M330 SILENT PLUS automatically puts itself to sleep when not in use.

SIMPLE. RELIABLE. STRONG.

Enjoy a wireless connection up to 10m away thanks to a plug-and-forget nano receiver. M330 SILENT PLUS features Logitech® Advanced Optical Tracking for ultra precise moves on almost any surface. No hassle, no software needed. Works with Windows®, Mac, Chrome OS™ or Linux®-based computers.

Manufacturer Part Number
910-004905
EAN/UPC
0097855124050,097855124050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions
Mouse (height x width x depth): 4.15 in (105.4 mm) x 2.67 in (67.9 mm) x 1.51 in (38.4 mm)
Weight: 3.21 oz (91.0 g)
Nano receiver (height x width x depth): 0.60 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
Weight: 0.06 oz (1.8 g)

System Requirements
Windows® 10 or later, Windows 8, Windows RT, Windows 7
Mac OS X 10.5 or later
Chrome OS
Linux Kernel 2.6+2
USB port

Technical Specifications
Connection Type: 2.4GHz wireless connection
Wireless range: 10 meters*
* It may vary based on use and computing conditions.
Connect / Power: Yes, on/off switch
Battery Details: 1 x AA
Battery Life (not rechargeable): 24 months*
*Battery life may vary based on user and computing conditions.
DPI (Min/Max): 1000±
Sensor technology: Yes, 2D, mechanical
Sensor resolution: 1000 dpi
Scroll Wheel: Yes
Number of buttons: 3
Standard and Special Buttons: Middle click

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation
Warranty Information
1-Year Limited Hardware Warranty

Part Number
Black: PN 910-004905
Grey/Yellow: PN 910-004908