G701VI-XB78K Notebook

Engineered for Ultimate Speed

Everything about the ROG G701VI is designed with speed in mind, starting with the overclockable Intel Core i7-6820K processor and top-end NVIDIA GeForce GTX 1080 graphics card. ROG G701 is equipped with a super-fast 120Hz panel that supports NVIDIA® G-SYNC™ technology for fast-paced games. For gamers looking to play competitively at high frame rates, the G701VI is built for you.

Portable GTX 1080 Gaming Laptop

At just 1.3 inches thin, ROG G701 is a thin gaming laptop which packs the powerful NVIDIA GeForce GTX 1080 graphics card, a feat that was achieved through intelligent thermal design. Extreme performance, exceptional style and unmatched portability — G701 has everything you need to dominate at your next LAN party!

Blazing Fast RAM, Blazing Fast SSD

Go beyond stock speeds. ROG G701 is equipped with 64GB of 2400MHz DDR4 Memory for superior application performance. It’s paired with a next generation NVMe PCIe SSD, that supports theoretical speeds 4-times greater than SATA-based drives. This results in near-instant application launches and fast boot times.

120Hz Wideview Panel with G-SYNC Support

ROG G701 features a super-fast 120Hz panel that supports NVIDIA® G-SYNC™ technology for fast-paced games. G-SYNC synchronizes the display's refresh rate to the GeForce graphics card to ensure super-smooth visuals. G-SYNC minimizes frame-rate stutter, and eliminates input lag and visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance. See everything with accurate detail with the 178° Viewing Angle IPS-Type panel.

VR Ready

GeForce GTX 10-series graphics cards are powered by Pascal to deliver up to 3x the performance of previous-generation graphics cards, plus innovative new gaming technologies and breakthrough VR experiences.

Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free with the G701VI.

Anti-ghosting keyboard with 30-key rollover

ROG G701 has an anti-ghosting keyboard with 30-key rollover technology so up to 30 keystrokes can be instantaneously and correctly logged, even when you hit several of them at once.Each key is ergonomically-designed to ensure solid and responsive keystrokes when typing or entering commands – making it easy for you to dominate the battlefield. And with a new Record key and more macro keys at your disposal, everything you need is at your fingertips.

ESS Sabre Headphone DAC and Amplifier

ROG G701 features an ESS Sabre headphone DAC and amplifier to give you a sample rate eight times greater than CD-quality audio. The ESS Sabre headphone DAC improves sound quality to provide you with a high dynamic range (DNR) and less noise for rich 384Hz/32bit sound output. In-game audio sounds richer, with greater detail and less distortion, even when you're using a headset.

Streaming Friendly Features

ROG G701 is designed to for optimal streaming performance while playing games due to its high end Core i7 Processor and GTX 1080 graphics. ROG G701 comes with a lifetime XSplit license. It has a dedicated recording key that lets you launch XSplit Gamecaster with just one click so you can record or broadcast your gaming session. XSplit Gamecaster allows you to easily stream or record gameplay via a convenient in-game overlay. Make in-game annotations to highlight what's happening onscreen. You can even interact with friends and fans by broadcasting on Twitch.

Manufacturer Part Number
G701VI-XB78K
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6820HK Processor, 
  • Intel® Core™ i7 6700HQ Processor,
Operating System
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Chipset
  • Intel® CM236 Express Chipset
Memory
  • DDR4 2400MHz SDRAM, up to 64 GB SDRAM
Display
  • 17.3" (16:9) LED backlit FHD (1920x1080) 120Hz Anti-Glare Panel with 72% NTSC with G-Sync
Graphic
  • NVIDIA GeForce GTX 1080 , with 8GB VRAM
Storage
  • Solid State Drives:
  • 512GB PCIE Gen3X4 SSD RAID 0 Support
Keyboard
  • Chicklet keyboard with isolated Num key
Card Reader
  • Multi-format card reader
WebCam
  • HD Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11 AC
Interface
  • 1 x USB 3.1 TYPE C port(s)
  • 3 x USB 3.0 port(s) 
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x mini Display Port
  • 1 x micro SDXC card reader
  • 1 x Thunderbolt port 
  • 1X AC adapter plug 
Audio
  • ASUS Sonic Studio
Battery
  • 6 Cells 93 Whrs Battery
Power Adapter
  • Output :
  • 19 V DC, 16.9 A, 330 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 16.88 x 12.16 x 1.29 ~1.37 inch (WxDxH)
Weight
  • 8.37 lbs with Battery