Carbide Series Quiet 400Q Compact Mid-Tower Case

Quiet, Compact, and Beautiful.

We’ve engineered the Carbide Quiet 400Q to pack all the power and expandability you need into a gorgeous, compact steel case design. Keep even the noisiest system internals running stealth-quiet with silenced sound-damping panels throughout – and cool the most powerful components with Direct Airflow technology.

Easy to build, hard to beat

400Q is easy to build – and with full dust filtration, it’s even easier to keep clean. You’ll spend less time on setup and maintenance, and more time enjoying your PC.

Silenced panels for quiet operation

Sound damping material placed on the front panel, side panels, and even the removable top panel quiets even the noisiest internal components.

Manufacturer Part Number
CC-9011100-WW
EAN/UPC
0843591092883,843591092883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 8.2kg
Form Factor: Mid-Tower
Dimensions: 425mm x 215mm x 464mm
Motherboard Support: Mini-ITX, MicroATX, ATX, E-ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 200mm
Expansion Slots: 7
Drive Bays:

  • (x2) 3.5in
  • (x3) 2.5in
Material: Steel
Power Supply: ATX (not included)
External Connections:
  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port
Fan Mount Locations:
  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm
Fans Included:
  • Front: (x1) 140mm
  • Rear: (x1) 120mm
Radiator Mount Locations:
  • Front: 360mm
  • Top: 240mm
  • Rear: 120mm
Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110