XL2735 eSports Monitor

No Doubts, No Limits.

The XL-series eSports monitor features the premiere monitors for PC eSports. Fine-tuned to guarantee the smoothest and most responsive experience, and the clearest images to arm you for any eSports competition.

Manufacturer Part Number
XL2735
EAN/UPC
0840046035556,840046035556
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display‎
LCD size (inch)‎
27
Aspect ratio‎
16:9
Max. resolution
2560 x 1440 at 144Hz (HDMI 2.0, DP)
Display area (mm)‎
596.74 x 335.66
Pixel pitch (mm)
0.276
Typ. brightness (cd/㎡)‎
250
Typ. contrast ‎
1000:1
Typ. DCR (DyNomic Contrast Ratio) ‎
12M:1
Panel type‎
TN
Response time‎
1ms (GtG)

Connectivity‎
Input/Output connector‎
DVI-DL / HDMI x2 / DP1.2 / headphone jack / mic jack
USB‎
Downstream x3 Upstream x1

Electricity‎
Power supply (90~264 AC)‎
Built-in
Power consumption (On mode)‎
65W

Size & Weight‎
Dimensions (HxWxD mm)‎
559 x 633 x 226
Dimensions with wall mount (HxWxD mm) (w/o Base)‎
374 x 633 x 64
Net weight (kg)‎
8.3
Gross weight (kg)‎
12.5

Stand
VESA wall mounting 100x100 mm‎
V
Pivot 90°‎
V
Swivel (left/right)‎
45/45
Tilt (°)‎
-5~20
Hight adjustment (mm)‎
140

Special Features‎
Dynamic Accuracy
V
Shield‎
V
S Switch‎
V (Profile To Go)
Black eQualizer
V
Color Vibrance‎
V
Low Blue Light‎
V
Flicker-free
V
K Locker‎
V