4Vu Privacy Screen for HP Elite x2 1012

The 4Vu™ Privacy Screen is designed to fit HP® Elite x2 1012. To protect your information, tiny vertical blinds on the surface of the privacy screen narrow the viewing angle so data is only visible directly in front of the monitor up to 30° away from the center of the screen. Onlookers will only see a dark unclear screen when attempting to view the information from a side angle. In addition to providing security, the screen also blocks the glare to help reduce eye strain. The 4Vu Privacy Screen can be easily attached by using clear adhesive strips designed for LCD filters or with the included tab guides that stick to the edge of the LCD bezel to hold the screen in place. Users can also position the tabs so the screen easily slides on and off. Highly portable and easy to use, the 4Vu Privacy Screen prevents onlookers from seeing valuable information often viewed on a display.

Manufacturer Part Number
AST030USZ
EAN/UPC
0092636320492,092636320492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WORKS WITH

HP® Elite x2 1012

SCREEN SIZE

12.0"

ASPECT RATIO

3:2

COLOR

Clear

DIMENSIONS

11.61" x 8.23" x 0.02" (W x H x D)

WEIGHT

0.09 lbs

PACKAGE DIMENSIONS

14.69" x 10.50" x 0.09" (W x H x D)

PACKAGE WEIGHT

0.43 lbs

WARRANTY

Limited 1-Year Warranty

UPC

092636320492