Ultra Durable VGA NVIDIA GeForce GTX 1060 Mini Graphic Card

Manufacturer Part Number
GV-N1060IXOC-3GD
EAN/UPC
0889523006795,889523006795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Process Technology: 16 nm
Memory Size: 3 GB
Memory Clock: 8008 MHz
OpenGL: 4.5
Digital max resolution: 7680x4320
Multi-view: 4
Core Clock: Boost: 1771MHz/ Base: 1556 MHz in OC Mode
Boost: 1746 MHz/ Base: 1531 MHz in Gaming Mode
Memory Type: GDDR5
Memory Bus: 192 bit
Card Bus: PCI-E 3.0 x 16
Graphics Processing: GeForceĀ® GTX 1060
DirectX: 12
PCB Form: ATX