NVIDIA GeForce GTX 1060 Graphic Card

ASUS Dual series of GeForce® GTX 1060 graphics provide sweet spot performance

  • 1809 MHz Boost Clock in OC mode for outstanding performance and gaming experience.
  • Patented Wing-Blade Fans for max air flow with 105% more air pressure.
  • Perfectly Matched with ASUS X99 A II motherboards for optimized style and performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • VR-Friendly HDMI Ports for immersive virtual reality experiences.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and instant gameplay streaming.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

The Sweet Spot Performance

ASUS Dual series of GeForce® GTX 1060 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual series of GeForce® GTX 1060 is perfectly matched with your ASUS X99-A II motherboard!

Optimized Style and PerformancePerfectly matched with ASUS X99-A II motherboards

ASUS Dual series of GeForce® GTX 1060 graphics card and X99-A II motherboards share perfectly matching color themes and are ready for Windows 10. ASUS Dual series of GeForce® GTX 1060 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Patented Wing-Blade FansMax Air Flow with 105% More Air Pressure

A patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards.

Manufacturer Part Number
DUAL-GTX1060-O3G
EAN/UPC
0889349487716,889349487716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1060
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 3GB
Engine Clock OC Mode - GPU Boost Clock : 1809 MHz , GPU Base Clock : 1594 MHz
Gaming Mode (Default) - GPU Boost Clock : 1785 MHz , GPU Base Clock : 1569 MHz
*Retail goods are with default Gaming Mode, OC Mode can be adjusted with one click on GPU Tweak II
CUDA Core 1152
Memory Clock 8008 MHz ( DDR2 )
Memory Interface 192-bit
Resolution Digital Max Resolution:7680x4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
9.53 " x 5.12 " x 1.69 " Inch
24.2 x 13 x4.3 Centimeter
Note
. To have the best cooling performance, ASUS DUAL-GTX1060 extends the fansink to 2.1 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/