Spark 2.5” SATA SSD Drive

The Patriot Spark Solid State Drive (SSD) is the perfect solution for those looking to increase the performance and storage space of their system. Available in capacities of 128GB, 256GB and 512GB, the Spark SSD fits the needs of everyday users looking to eliminate load times versus traditional magnetic rotating HDDs.

Built with a SATAIII 6Gbps interface that is backwards compatible with SATAII 3Gpbs, the Spark SSD has sequential read speeds of up to 560MB/s and sequential write speeds up to 540MB/s. Measured at 7mm high in a 2.5” form factor the Spark fits neatly into any notebook or desktop PC.

Utilizing a DRAM-less design, the Spark SSD has many advantages including lower power consumption and increased data reliability. Additionally, Spark features include static and dynamic wear leveling, bad block management, low power management, trim support, and SmartZipTM. The Patriot Spark is compatible with Windows® 10, Windows® 8.1, Windows® 7, XP, Windows Vista®, Mac OS X, and Linux systems and backed by Patriot’s award winning build quality and 3-year warranty to deliver one of the most reliable choices in SSDs.

Manufacturer Part Number
PSK512GS25SSDR
EAN/UPC
0814914022382,814914022382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name Spark
PSK512GS25SSDR (512GB)
Description Spark 2.5” SATA SSD Drive
Certifications / Safety CE/FCC/RoHS
Product Warranty 3 Year warranty
Unit Dimensions 3.94” (L) x 2.75” (W) x 0.28” (H)
100mm (L) x 69.85mm (W) x 7mm (H)
Unit UPC 0814914022368 (128GB)
0814914022375 (256GB)
0814914022382 (512GB)
Packaging Type Boxed
Packaging Dimensions 0.75” (L) x 4.75” (W) x 6” (H)
137.7mm (L) x 167.6mm (W) x 32.1mm (H)
Net Weight 0.17 lbs / 78.6 gm
Inner Carton Dimensions 9.25” (L) x 5” (W) X 6.5” (H)
535mm (L) x 296mm (W) x 315mm (H)
(L) x 12” (W) X 16” (H)
Master Carton Dimensions 16”
535mm (L) x 296mm (W) x 315mm (H)
Gross Weight 0.26 lbs / 116.2 gm
Units per Inner Carton 10
Units per Master Carton 60