XL2430 144Hz 24 inch e-Sports Monitor

No Doubts, No Limits.

BenQ ZOWIE’s XL-series features the premiere e-Sports monitors for PC competitors, fine-tuned to guarantee the smoothest and responsive experience, and the clearest images to arm you for competition.

Manufacturer Part Number
XL2430
EAN/UPC
0840046035334,840046035334
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display‎

LCD Size (inch)‎: 24‎
Aspect Ratio‎: 16:9‎
Max.Resolution ‎: 1920 x 1080 at 144Hz (DVI-DL, DP)‎
Display Area(mm)‎: 531.36 x 298.89 ‎
Pixel Pitch (mm)‎: 0.276‎
Typ. Brightness (cd/㎡)‎: 350‎
Typ. Contrast ‎: 1000:1‎
Typ. DCR (DyNomic Contrast Ratio) ‎: 12M:1 ‎
Panel Type‎: TN‎
Response time‎: 1ms (GtG)‎

Connectivity‎

Input/Output Connector‎: D-sub / DVI-DL / HDMI x2 / DP1.2/headphone jack /mic jack‎
USB‎: Downstream x3 
Upstream x1‎

Eye-care‎

Flicker free‎: v‎
Low Blue Light‎: v‎

Electricity‎

Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (On mode)‎: 50W‎

Size & Weight‎

Dimensions (HxWxD mm)‎: 520 x 568 x 199‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 335 x 568 x 61‎
Net Weight (kg)‎: 7.0‎
Gross Weight (kg)‎: 9.6‎

Stand‎

VESA Wall Mounting 100x 100mm‎: v‎
Pivot 90°‎: v‎
Swivel (left/right)‎: 45/45‎
Tilt (°)‎: -5~20‎
Hight Adjustment (mm)‎: 140mm‎

Accessories‎

S Switch‎: v‎
Dust cover‎: v‎

Security‎

K Locker‎: Yes‎