MasterPulse SGH-4700-KKTA1 Headset

MASTERPULSE OVER-EAR HEADSET WITH BASS FX

The MasterPulse Over-ear headset conveniently delivers high-quality sound in two distinct modes. It’s a headset that allows you to tailor your own listening experience. Whether you’re gaming, traveling, or gaming while traveling, this is the headset for you.

What is Bass FX

Imagine Bass FX as being an easy to use voice changer for your ears. When the panels are removed, sound opens up and the quality of lower frequencies is significantly enhanced. This can be seen, or heard, by the noticeably enriched bass tones. When the panels are on, the MasterPulse will provide you with clear and balanced sound at normal bass levels.

Bass FX On

PLAYING GAMES

Enhance the explosions, growls and other low frequency effects.
Feel the impact of missiles destroying your shields or your character's heart beating as you sneak around a zombie infested mansion.

MUSIC

Immerse yourself in a whirlpool of bass and never miss a beat.

Bass FX Off

PLAYING GAMES

Enjoy the natural sound of voices, effects in open spaces and clearer spatial orientation.
Distinguish where the footsteps of your enemies are coming from faster so you can shoot first.

Side panels also increase isolation, reducing the sound heard by those around you.

MUSIC

Listening to music and don't want certain instruments drowned out? Put the side panels on for a crisp, clean symphony of notes.

Extreme Comfort

A lightweight aluminum frame equipped with a flexible headband provides comfort for even the longest listening sessions.

Five individual cushions provide a better fit and feel for your head.

Extra padded ear cups provide a higher level of comfort while blocking unwanted external noise. Cups can also be removed.

Manufacturer Part Number
SGH-4700-KKTA1
EAN/UPC
0884102028571,884102028571,4719512052464
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Earphone

Driver: 44mm driver
Frequency Response: 20~20,000Hz
Impedance: 50Ω
Sensitivities (@100Hz): 118dB ± 3dB
109dB ± 3dB (bass off)
Max output power: 100mW
Cable Length: 1.2m (audio adapter 0.3m)
Connector: 3.5mm gold-plated headphone jack

Microphone

Pick-up Pattern: Omni-Directional
Frequency Response: 100~10,000Hz
Sensitivity: -34 ± 3dB (0db = 1V/pa.1KHz)
Signal to Noise Ratio: 50dB or more
EAN Code: 4719512052464
UPC Code: 884102028571