Strix Wireless Headset

High performance
wireless audio

ROG Strix Wireless is a gaming headset with 2.4GHz wireless technology that provides a lower-latency connection than Bluetooth headsets for instant audio transmission. The included USB dongle features exclusive technology that enables wireless connections to both PC and PlayStation 4 with fully functional headset controls. With ROG Strix Wireless, every in-game sound reaches your ears instantly even from up to 15 meters away from your PC.

ROG Strix Wireless features a dual-antenna design with an automatic interference avoidance mechanism to ensure a stable connection, even in complicated Wi-Fi environments.

Lifelike 7.1 surround sound

Immerse yourself in your games with stunning 7.1 virtual surround sound1 from ASUS Sonic Studio. With this exclusive audio technology, you'll be able to hear every gunshot and footstep with pinpoint accuracy, so you can easily locate and gain the edge against your opponents.

Full audio control

ROG Strix Wireless comes with the latest ASUS Sonic Studio software suite for full control over your audio experience, from equalization (EQ) to 7.1-speaker level-balancing. Unlike typical audio utilities with multi-screen interfaces that make configuration complicated and time-consuming, Sonic Studio has a neat, all-in-one view and intuitive controls. You can even create and apply audio profiles for different scenarios with ease.

Multiplatform compatibility

In addition to connecting wirelessly to PC and PlayStation® 4, ROG Strix Wireless can also connect in wired mode to PlayStation 4, Xbox® One, PlayStation® 3, Xbox® 360, PC, Mac, smartphones, and tablets with the included 3.5mm combined four-pole audio/mic adapter and 1.5m Y-cable extension.

Over 10 hours of
nonstop gaming action

ROG Strix Wireless is equipped with a 900mAh battery, which provides more than 10 hours2 of nonstop use per charge, letting you game without interruption — even during marathon sessions.

Detachable microphone

The flexible boom mic provides clear, in-game voice communication and detaches easily for travel and storage.

Handy control keys

Dedicated buttons3 on the ear cup provide instant, eyes-free headset control while gaming. Make volume adjustments, turn the microphone on or off, and control headset power with these intuitive, easy-to-reach keys.

Gamer-tested for
ultimate comfort

When creating ROG Strix Wireless, we carefully considered the feedback of gamers worldwide and built upon our previous design experience with the goal of making the most comfortable gaming headset. The newly designed ROG Strix Wireless employs an optimized clamping force based on lab testing with a wide range of head shapes and sizes to further improve wearing comfort. It is also cushioned with ultra-soft, full-size memory foam and highly breathable protein leather for greater comfort and no ear fatigue during prolonged gaming sessions.

Travel-friendly design

A foldable design allows the headset's ear cups to lay flat, so you can pack and take it anywhere.The microphone boom is easily detachable for travel and storage.

Manufacturer Part Number
ROG STRIX WIRELESS
EAN/UPC
0889349361955,889349361955
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones
Connector

USB (wireless 2.4GHz)
3.5 mm(1/8”) connector Audio/mic combo
3.5 mm(1/8”) connector Audio/mic separate

General Info
Platform

PC
MAC
Mobile device
PlayStation® 4
Xbox One®

Headphones
Driver

Driver diameter : 60 mm
Driver material : Neodymium magnet

Microphone

Uni-directional

Impedance

32 Ohm

Frequency Response (headphones)

20 ~ 20000 Hz

Sensitivity (headphones)

Sensitivity : 98 dB

Microphone
Pick-up Pattern

Microphone boom:
Uni-directional

Frequency Response

Microphone boom:
50 ~ 16000 Hz

Sensitivity

Microphone boom:
Sensitivity : -40 dB

General Info
Cable

Braided fibre cable (headset cable 1.5M)

Cable Length

1.5 meter

Weight

350 g

Accessories

Audio/mic splitter cable
Charging cable
Detachable microphone
Quick start guide

Note

2.4GHz USB dongle
Detachable 3.5mm audio/mic combined connector