LAG-FREE WIRELESS
2.4 GHz with 1ms report rate
G403 Prodigy is equipped with the same wireless technology pioneered by Logitech in the award-winning G900 Chaos Spectrum. G403 Prodigy Wireless has an incredibly optimized 2.4GHz wireless connection has a lightning-fast 1ms report rate for incredible lag-free responsiveness that outperforms the competition’s mice, even wired ones.
GAMING-GRADE PERFORMANCE
8x faster than standard mice
With G403 Prodigy, the game gets better and so do you. Prodigy is built for gaming speed, accuracy and endurance. With a 1ms report rate whether wired or wireless, G403 is up to 8x faster than standard mice — which means when the mouse is moved or clicked, the response is near-instantaneous.
ELEVATE YOUR ACCURACY
Aim with confidence
Become more accurate than you’ve ever been before. The G403 Prodigy features the world’s most advanced gaming mouse sensor, used by eSports pros worldwide. Exceptionally precise and consistent, it gives you the confidence of quicker responses and more accurate targeting.
ERGONOMICALLY DESIGNED
Designed to fit your hand
G403 brings together supreme comfort, quality, and durability in a lightweight, ergonomically designed body. With rubber grips on the left and right sides to give you added control, the G403 Prodigy Wireless was made to mold to your hand for long-lasting comfort during gameplay.
ADJUSTABLE WEIGHT SYSTEM
10g removable weight
The included 10g removable weight gives you options when it comes to tuning the mouse exactly to your preferences. With the weight removed, the mouse weighs in at a lightweight 107g.
Note:
Part Number 910-004797
Warranty Information 2-Year Limited Hardware Warranty
System Requirements Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download
Package Contents Gaming Mouse
Charging/data cable
Wireless USB adapter
Cable adapter
10g optional weight
User documentation
Technical Specification
Tracking
Resolution: 200 – 12,000 dpi
Max. acceleration: >40G*
Max. speed: >300 ips*
*Tested on Logitech G240 Gaming Mouse Pad
Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Wireless report rate: 1000Hz (1ms)
Wireless technology: Custom 2.4GHz
Microprocessor: 32-bit ARM
Glide
Dynamic coefficient of friction:* 0.1 μ (k)*
Static coefficient of friction:* 0.15 μ (s)*
*Tested on wood-veneer desktop
Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers
Connection Type: Wireless
USB Protocol: USB 2.0
DPI (Min/Max): 200-12,000
USB Report Rate: 1ms
Sensor: PMW3366
Indicator Lights (LED): Yes, RGB
Buttons: 6
Other Features: Onboard memory, single removable weight
Physical specifications
Height: 124 mm
Width: 68 mm
Depth: 43 mm
Weight: 107.2 g mouse only
Cable Length (Power/Charging): 1.83 M