My Book 4TB Desktop Hard Drive

Complete Backup
My Book desktop storage comes equipped with WD Backup software and Apple Time Machine compatibility to help make sure your photos, videos, music and documents don’t get lost. You can set it to run automatically to your schedule. Just pick the time and frequency to back up important files from your system.

My Book desktop storage also works great with Acronis® True Image™ WD Edition software to schedule complete system backups.

With the power of WD Backup, Apple Time Machine compatibility and Acronis True Image WD Edition software, you’ve got a complete backup routine to help recover data in the event of a computer virus, computer failure, or if you accidentally press “delete”.

Password Protection with Hardware Encryption
The My Book drive’s built-in 256-bit AES hardware encryption with WD Security™ software helps keep your content private and safe. Just activate password protection and set your own personalized password.

For quick, convenient access, you can set WD Security to automatically unlock the drive on your computer, saving you the hassle of keying in your password every time.

Reimagined Design
The bold, vibrant design of My Book desktop storage is sure to stop you in your tracks. It is desktop storage reimagined and gives you the opportunity to express yourself!

Easy to Use
My Book desktop storage is ready to use out of the box so you can start transferring files, saving your memories and backing up right away. It comes with all the software you need to help protect your data, including WD Backup and WD Security software and is compatible with Apple Time Machine.

Manufacturer Part Number
WDBBGB0040HBK-NESN
EAN/UPC
0718037850788,718037850788
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Average latency: N/A
Average read seek: N/A:
Battery: No:
Cache/Buffer: N/A:
Data transfer rate: 5 Gb/s (maximum) in USB 3.0 mode and 480 Mb/s (maximum) in USB 2.0 mode
Disk Capacity: N/A
Drive Bays: N/A
Interfaces: USB 3.0 and 2.0
Memory: N/A
Processor: N/A
Rotational Speed: N/A:
Tape Drive: N/A
Write Speed: N/A

Product Dimensions:

Height : 170.6mm (6.7 in)
Length : 139.3mm (5.5in)
Width: 49mm (1.9in)
Weight: 

8TB: 0.96kg (2.12lb):

6TB: 1.05kg (2.31lb):

4TB: 1.00kg (2.21lb):

3TB: 0.96kg (2.13lb):

Colors available: : Black

Country Code / Origin: : Product of Thailand or Product of Malaysia

Environmental Specifications:

Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C
Operating relative humidity: N/A
Non-operating relative humidity: N/A

Power Specifications:

AC input voltage (AC adapter): 100 - 240V
AC input frequency: 47 - 63 Hz

Languages for software:
•English
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Dutch
•French
•German
•Hungarian
•Italian: •Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Russian
•Spanish
•Swedish
•Turkish

Languages for User Manual:
•English
•Arabic
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Danish
•Dutch
•Finnish
•French
•German
•Greek
•Hungarian: •Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish

Limited Warranty1:
EMEA: 2 years
PAN-AM: 2 years
UK: 2 years
AUS/NZ: 2 years
INDIA: 2 years
JAPAN: 2 years
MULTI-CITY ASIA: 2 years

Previous Product Model:
Product Name: My Book
Ref Order Number: WDBFJK

Regulatory:
NRCAN compliant: Yes
RoHS compliant2: Yes

Software included:
WD Backup, WD Security, WD Drive Utilities