Ultra Durable VGA NVIDIA GeForce GTX 1060 Graphic Card

XTREME
PERFORMANCE

GIGABYTE Xtreme Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary NVIDIA® Pascal™ GPU architecture, Xtreme gaming graphics card brings you incredible gaming experience.

- GPU Gauntlet™ Sorting
- Pascal-powered graphics card give you superior performance and power efficiency
- Support up to 8K display @60Hz
- Outstanding performance for Virtual Reality gaming

Manufacturer Part Number
GV-N1060XTREME-6GD
EAN/UPC
0889523006818,889523006818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce® GTX 1060
Core Clock: Boost: 1873 MHz / Base: 1645 MHz in OC mode
Boost: 1847 MHz / Base: 1620 MHz in Gaming mode
Memory Clock: OC mode: 8316 MHz
Gaming mode: 8164 MHz
Process Technology: 16 nm
Memory Size: 6 GB
Memory Bus: 192 bit
Card Bus: PCI-E 3.0 x 16
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 7680x4320@60Hz
Multi-view: 4
I/O: Standard mode (Dual-link DVI-D*1, DP1.4*3, HDMI 2.0b*1)
VR mode (DP*3, HDMI*3)
Card size: H=57 L=280 W=132 mm
Recommended PSU: 400W ( WITH One 8-Pin EXTERNAL POWER CONNECTOR)