Omen Widescreen LCD Monitor

  • Strength in numbers: The ginormous QHD panel pumps out 77 percent more pixels than standard Full HD displays.
  • Every millisecond matters: Eliminate smearing and motion blur with 5ms response time and 75Hz refresh rate.
  • AMD FreeSync™ certified: With fluid, responsive gameplay, display stutter and screen tears are ancient history.

Manufacturer Part Number
W9S97AA#ABA
EAN/UPC
0889899706947,889899706947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution

2560 x 1440 @ 75Hz

Contrast ratio

3000:1 static; 10000000:1 dynamic

Brightness

300 cd/m²

Pixel pitch

0.276 mm

Response time

5 ms on/off

Signal input connectors

2 HDMI (with HDCP support); DisplayPort 1.2 (with HDCP support)

Display Tilt & Swivel Range

-5 to +21°

Energy efficiency

ENERGY STAR® 7.0 certified; EPEAT® Silver registered

Dimensions (W X D X H)

29.1 x 7 x 20.6 in (with stand); 29.1 x 2.1 x 17.1 in (without stand)

Weight

21.56 lb (with stand); 18.04 lb (without stand)

Warranty

Limited 1 year warranty. Certain restrictions and exclusions apply.

What's in the box

AC power cord; DisplayPort cable; CD (includes warranty, drivers); VESA mount adapter