OMEN Mouse with SteelSeries

When your PC is less of a workhorse and more of a battle station, equip yourself with gaming accessories designed to annihilate the competition. Developed with input from the top eSports teams, this mouse's high-quality performance and precise attention to detail are the difference between crushing victory and heartbreaking defeat.

Pixel-perfect movement

Extreme precision with zero hardware acceleration, true 1:1 tracking, and best-in-class CPI adjustments.

Relentlessly engineered

Proprietary SteelSeries switches maintain their tactile feel for over 30 million clicks.

Lighting at your fingertips

Intelligent RGB illumination, capable of 16.8 million colors, gives you nearly limitless customization.

Manufacturer Part Number
X7Z96AA
EAN/UPC
0190780087411,190780087411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Compatible with OMEN Laptops version 1.1, OMEN Desktop PC version 1.1 and OMEN X.

Dimensions (W X D X H)

5.23 x 2.76 x 1.8 in

Weight

0.28 lb

Warranty

Rest easy with an HP standard one-year limited warranty.

What's in the box

OMEN Mouse with SteelSeries; Quick Start Guide; Product Notices; Warranty Card.