G752VS-RB71 Notebook

Manufacturer Part Number
G752VS-RB71
EAN/UPC
0889349491591,889349491591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6700HQ Processor,
Operating System
  • Windows 10 Home - ASUS recommends Windows 10 Pro.
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Chipset
  • Intel® CM236 Express Chipset
Memory
  • GB DDR4 2400MHz SDRAM, up to 64 GB SDRAM
Display
  • 17.3" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 100% Adobe 178˚ wide-viewing angle display
  • with G-Sync
Graphic
  • NVIDIA GeForce GTX 1070 , with 8GB VRAM
Storage
  • Hard Drives:
  • 1TB 5400RPM SATA HDD
  • 1TB 7200RPM SATA HDD
  • 2TB 5400RPM SATA HDD
  • Solid State Drives:
  • 256GB/512GB PCIE Gen3X4 SSD (RAID0)
Optical Drive
  • Super-Multi DVD 
  • Blue-ray reader
Keyboard
  • Illuminated Chiclet Keyboard
Card Reader
  • Multi-format card reader (SD/MMC)
WebCam
  • HD Web Camera
Networking
  • Integrated 802.11 AC 
  • Bluetooth
  • Built-in Bluetooth V4.1
Interface
  • Headphone / surround out
  • 1 x Microphone-in jack
  • 1 x Headphone-out jack (SPDIF)
  • 1 x USB 3.1 TYPE C port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x mini Display Port
  • 1 x micro SDXC card reader 
Audio
  • Built-in Stereo 2 W Speakers And Digital Array Microphone
Battery
  • 8 Cells 90 Whrs Battery
Power Adapter
  • Plug Type :ø7.4 (mm)
  • Output :
  • 19.5 V DC, 11.8 A, 230 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • 16.85 x 13.14 x 2.08 inch (WxDxH)
Weight
  • 9.61 lbs with Battery
Security
  • Kensington lock
Note
  • Swapping or updating the configuration is not recommended. For further details, please contact the customer service.