mt42 Mobile Thin Client (ENERGY STAR)

Take your workload by the horns with the HP mt42 Mobile Thin Client, the world’s thinnest, lightest, and most powerful quad-core mobile thin client. Access the cloud and your VDI with Windows 10 IoT Enterprise for Thin Clients on a stylish and fully-loaded design without the bulk.

Businesses that have mobile users working on a defined set of tasks that need enhanced security access to server-based, virtual PC or blade PC computing with notebook mobility

Sophisticated portability

Work smart and make a great impression with a remarkably lightweight and stylish ID that includes a 14-inch diagonal Full HD display and a 150-degree extra-wide hinge range for increased viewing options.

Productivity powerhouse

Crush your to-do list with AMD’s robust quad-core processing technology, A8-Pro-8600B with Radeon™ R6 Graphics, advanced I/O for your displays and devices from DisplayPort, HDMI, VGA, USB, and USB-C™, and a long battery life.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth management with HP-exclusive software that includes HP Device Manager, HP Velocity, and HP Easy Shell.

Optimized for your cloud and VDI environments

Enjoy premium virtualization with top ISV partners, including Citrix®, VMware®, and Microsoft, plus features like an integrated browser for cloud connections, full enterprise receiver support, single sign-on support, and multimedia redirection.

Manufacturer Part Number
X9U90UA#ABA
EAN/UPC
0190780580301,190780580301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows Embedded Standard 7E (32-bit), Windows 10 IoT Enterprise for Thin Clients
  • Accelerated Processing Unit and graphics from AMD
  • Memory up to 8 GB
  • 14.0-inch diagonal LED-backlit display
  • DisplayPort for high resolution support
  • Supports dual-display ports through optional docking station and up to 3 independent displays when on the HP 2013 UltraSlim Docking Station
  • Wireless LAN and WAN connectivity options
  • HD webcam with dual-microphone array for video conferencing
  • Audio by Bang & Olufsen optimized for high fidelity audio
  • Security features including Security lock slot, TPM 1.2/2.0 & TPM Enhanced Drive Lock, Integrated Smart Card Reader, and Pre-boot Authentication (Password, Smart Card)