LaserJet Pro MFP M130fn

Keep things simple with HP’s smallest LaserJet MFP—powered by JetIntelligence Toner cartridges. Print professional documents from a range of mobile devices, plus scan, copy, fax, and help save energy with an MFP designed for efficiency.

Features

Designed for efficiency

Print, scan, copy, and fax with HP’s smallest LaserJet MFP—designed to fit into tight workspaces.

Wait less. Print up to 23 pages per minute, with first pages ready in as fast as 7.3 seconds.

Help save energy with HP Auto-On/Auto-Off Technology.

Quickly capture two-sided documents in fewer steps.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Don’t be fooled by alternatives that mimic Original HP. Help ensure you’re getting the quality you paid for.

Track toner levels with print gauge technology. Produce the most prints possible and get what you paid for.

No delays or mess—quickly replace your cartridges, using auto seal removal and easy-open packaging.

Manufacturer Part Number
G3Q59A#BGJ
EAN/UPC
0725184117213,725184117213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported : Yes

Printing specifications :

Print speed black:: Normal: Up to 23 ppm
First page out (ready): Black: As fast as 7.3 sec
Duty cycle (monthly, A4): Up to 10,000 pages 9 
Recommended monthly page volume: 150 to 1,500 10 
Print technology : Laser
Print quality black (best) : Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)
Resolution technology : HP FastRes 600, HP FastRes 1200
Print languages :
  • PCLmS
  • URF
  • PWG

Display :
  • 2-line LCD

Processor speed : 600 MHz
Automatic paper sensor : No
Replacement cartridges: HP 17A Original Black LaserJet Toner Cartridge CF217A(~1600), HP 19A Original LaserJet Imaging Drum CF219A(~12000). 5 

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: Apple AirPrint™
HP ePrint
Google Cloud Print 2.0
Mopria-certified
Wireless capability :
  • No

Connectivity, standard :
  • Hi-Speed USB 2.0 port (device)
  • built-in Fast Ethernet 10/100Base-TX network port
  • Phone line port (in/out)

Network ready : Standard (built-in Ethernet)
Connectivity, optional :
  • No

Minimum system requirements:
  • Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
  • Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple®OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9)
  • 1 GB HD
  • Internet required
  • USB
Compatible operating systems: Windows® 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Apple® OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html) 18 

Memory specifications :

Memory card compatibility :
  • No

Memory, standard : 256 MB
Maximum memory: 256 MB
Hard disk :
  • No

Paper handling :

Paper handling input, standard :
  • 150-sheet input tray

Paper handling input, optional: NA
Paper handling output, standard :
  • 100-sheet output tray

Maximum output capacity (sheets) : Up to 100 sheets
Duplex printing :
  • Manual duplex

Media sizes supported :
  • Letter
  • legal
  • executive
  • 8.5 x 13 in
  • envelopes

Media sizes, custom : 3 x 5 to 8.5 x 14 in
Media sizes, custom : 76 x 127 to 216 x 356 mm
Media types : Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards
Media weight, supported : 16 to 43 lb
Media weights, supported ADF : 18.5 to 24 lb

Scanner specifications :

Scanner type : ADF, Flatbed
Scan file format : JPEG, PDF, PNG
Scan resolution, optical : Up to 300 dpi (color and mono, ADF); Up to 600 dpi (color, flatbed); Up to 1200 dpi (mono, flatbed)
Scan size (flatbed), maximum : 215.9 x 297 mm
Scan size (ADF), maximum : 215.9 x 297 mm
Scan size (ADF), minimum : 148.5 x 210 mm
Scan speed (normal, A4): Up to 12 ppm 16 
Recommended monthly scan volume: 150 to 1,500 17 
Duplex ADF scanning : No
Automatic document feeder capacity : 35 sheets
Digital sending standard features :
  • No

File formats, supported :
  • No

Scan input modes :
  • Scanning via HP LaserJet Scan (Windows®)
  • HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software
Copier specifications :

Copy speed (normal): Black: Up to 23 cpm 14 
Copy resolution (black text) : 600 x 400 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 99 copies

Fax specifications :

Faxing : Yes
Fax transmission speed: 3 sec per page 15 
Fax memory : Up to 1000 pages
Fax resolution : Up to 300 x 300 dpi (halftone enabled)
Speed dials, maximum number : Up to 120 numbers (119 group dials)
Broadcast locations : 119

Power and operating requirements :

Power : 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 4.8 A; 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 2.8 A
Power consumption: 255 watts (active printing), 4.2 watts (ready),1.0 watts (sleep), 0.05 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 (Manual Off) 2 
Operating temperature range : 15 to 32.5ºC
Operating humidity range : 30 to 70% RH
Acoustic power emissions (ready): 2.6 B(A)
Acoustic pressure emissions bystander (active, printing): 51 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 16.34 x 11.34 x 11 in
Maximum dimensions (W x D x H): 16.34 x 20.13 x 16.68 in
Weight: 16.76 lb
(17.86 lb)
Package weight : 10.2 kg

What's included :

What's in the box: HP LaserJet Pro MFP M130fn
HP Black LaserJet Toner Cartridge ~700 pages; HP LaserJet Imaging Drum ~12,000 pages
Power cord
Phone cord
Getting started guide
Set up poster
Support flyer
Printer documentation and software on CD-ROM
Errata, declaration ( some countries ) 1 
(Introductory HP Black LaserJet Toner Cartridge (~700 pages), HP Original LaserJet Imaging Drum (~12,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies)
Cable included : Yes, 1 USB; 1 USB PC to Printer (AP); No, please purchase USB cable separately (EMEA, US)
Software included :
  • For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), Device Setup & Software, Online user manuals, HP Printer Assistant, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only), HP Product Improvement Study
  • For Mac OS: Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)

Warranty : one year limited warranty