MX300 1TB SATA 2.5" 7mm (with 9.5mm adapter) Internal SSD

Instant performance that lasts.

Increase the speed, durability, and efficiency of your system for years to come with the Crucial MX300 SSD. Boot up in seconds and fly through the most demanding applications with an SSD that fuses the latest 3D NAND flash technology with the proven success of previous MX-series SSDs. Your storage drive isn't just a container, it's the engine that loads and saves everything you do and use. Get more out of your computer by boosting nearly every aspect of performance.

Instantly improve system performance
The Crucial MX300 reaches read speeds up to 530 MB/s and write speeds up to 510 MB/s on all file types so you can boot up almost instantly, reduce load times, and accelerate demanding applications with ease. Plus, our Dynamic Write Acceleration technology uses an adaptable pool of high-speed, single-level cell flash memory to generate blistering speeds throughout the drive's long life.

Over 90x more energy efficient than a typical hard drive
Extreme Energy Efficiency technology within the Crucial MX300 reduces the amount of active power usage that's consumed by the drive. The Crucial MX300 extends your laptop's battery life by using only 0.075W of power, compared to a typical hard drive which uses 6.8W.

Entrust your files to a drive that lasts
With an endurance rating of up to 220TB total bytes written, the Crucial MX300 is engineered with Micron 3D NAND to deliver years of fast performance. The 3D NAND leverages larger NAND cells to improve performance and prolong endurance.

Keep your system cool
In addition to lower active power usage, Adaptive Thermal Protection technology dynamically adjusts storage component activity. This helps keep your system cool and minimizes the risk of damage caused by overheating.

Boost drive performance by up to 10x with Crucial Storage Executive3
This downloadable tool is easy to use and helps monitor and enhance the performance of your Crucial MX300 – update to the latest firmware and enable the Momentum Cache feature in Storage Executive to instantly improve burst performance.

Micron quality — a higher level of reliability.
As a brand of Micron, one of the largest flash storage manufacturers in the world, the Crucial MX300 is backed by the same quality and innovation that has produced some of the world's most advanced memory and storage technologies. With over a thousand hours of prerelease validation testing and hundreds of SSD qualification tests, the Crucial MX300 has been thoroughly tried, tested, and proven. You'll notice the difference.

Manufacturer Part Number
CT1050MX300SSD1
EAN/UPC
0649528778277,649528778277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Brand : Crucial
Form Factor : 2.5-inch internal SSD
Total Capacity : 1TB
Warranty : Limited 3-year
Specs : 1TB 2.5-inch internal SSD • SATA 6.0Gb/s • 530 MB/s Read, 510 MB/s Write
Series : MX300
Product Line : Client SSD
Interface : SATA 6.0Gb/s
Device Type : Internal Solid State Drive
Unit Height : 7.0mm
Form Factor : 2.5-inch (7mm)
Package Content : Crucial MX300 2.5" (7mm) SSD, 7mm to 9.5mm spacer, Acronis® True Image™ HD certificate