OfficeJet Pro 8216 Printer

Control costs and printing practices, with affordable color and comprehensive fleet-wide management. Print professional-quality color and get seamless print management features. Boost efficiencies with a variety of mobile printing choices.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Features

Affordable, professional color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.

Save up to 50% on ink and never run out. Print color or black-and-white for the same low price.

Professional-quality prints for up to 50% less per page. Save even more with HP Instant Ink.

Print up to 3x as many pages with optional Original HP high-yield ink cartridges.

Everything you need to finish jobs fast

Speed through print jobs, using fast two-sided printing.

Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.

Stay productive with a 2.0-inch (5.08 cm) display with keypad that’s intuitive and easy to use.

Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print directly from your mobile device without accessing the company network, from anywhere in the office.

Easily print documents, photos, and more from a variety of smartphones and tablets.

Superior fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.

Easily take command of your printing environment from one central location, with HP Web Jetadmin.

Make it easy for all to print with one common driver.

Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

Manufacturer Part Number
T0G70A#B1H
EAN/UPC
0889894716248,889894716248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: ISO: Up to 22 ppm

Draft: Up to 34 ppm 5 
Print speed color:: ISO:Up to 18ppm
Draft:Up to 34 ppm 5 
First page out (ready): Black: As fact as 9 sec
Color: As fast as 10 sec 6 
Recommended monthly page volume: 250 to 1500
Print technology : HP Thermal Inkjet
Printer drivers included :
  • Windows PCL6 Discrete, Mac PS, Windows HP UPD (PCL6, PS) , Linux, UNIX, SAP

Print quality black (best) :
  • Up to 1200 x 1200 optimized dpi on plain paper from 600 x 600 input dpi

Print quality color (best) : Up to 2400 x 1200 optimized dpi on HP Advanced Photo paper, 600 x600 input dpi
Display : 2.0” MGD (Mono Graphic Display), Tactile Buttons.
Processor speed : 1.2GHz ARM A9; 600Mhz ARM R4.
Number of print cartridges : 4 (1 each black, cyan, magenta, yellow)
Replacement cartridges: HP 952 Black OfficeJet Ink Cartridge (~1,000 pages)
HP 952 Cyan OfficeJet Ink Cartridge
HP 952 Magenta OfficeJet Ink Cartridge
HP 952 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages)
HP 952XL Black OfficeJet Ink Cartridge (~2,000 pages)
HP 952XL Cyan OfficeJet Ink Cartridge
HP 952XL Magenta OfficeJet Ink Cartridge
HP 952XL Yellow OfficeJet Ink Cartridge: composite yield (~1,600 pages)
HP 956XL Black OfficeJet Ink Cartridge (~3000 pages)
Print languages : HP PCLXL (PCL6), PCL5, native PDF, HP Postscript Level 3 emulation
Automatic paper sensor : Yes

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Wireless Direct Printing
Google Cloud Print 2.0 4 
Wireless capability :
  • Yes, built-in Ethernet, Wi-Fi 802.11b/g/n

Connectivity, standard :
  • Hi-Speed USB 2.0
  • Built-in wired Ethernet 10/100Base-TX (RJ45) networking
  • Built-in wireless 802.11b/g/n networking
  • Wi-Fi Direct

Connectivity, optional :
  • Support the following external Jetdirect servers
  • Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A)
  • Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport TimeCapsule

Minimum system requirements:
  • Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • OS X OS X v10.9 Mavericks, OS X v10.10 Yosemite, OS X v10.11 El Capitan
  • 1 GB Available Space
  • Internet Access
  • OS X OS X v10.9 Mavericks, OS X v10.10 Yosemite, OS X v10.11 El Capitan
  • 1 GB Available Space
  • Internet Access

Compatible operating systems: Microsoft® Windows® 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Apple® OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB. Linux (For more information, see http://hplipopensource.com/hplipweb/index.html)

Memory specifications :

Memory, standard:
  • 256 MB

Memory, maximum : 256 MB DDR3

Paper handling :

Paper handling input, standard :
  • 500-sheet input tray

Paper handling output, standard :
  • 150-sheet output tray

Duplex printing :
  • Automatic (standard)

Envelope input capacity :
  • Up to 30

Borderless printing : Yes, Edge to Edge for A4 and Edge to Edge for Letter size
Media sizes supported :
  • Tray 1: US Legal (8.5 x 14 in)
  • 8.5 x 13 in (8.5 x 13 in)
  • US Letter (8.5 x 11 in)
  • A4 (8.3 x 11.7 in)
  • US E x ecutive (7.25 x 10.5 in)
  • B5 (7.17 x 10.12 in)
  • A5 ( 5.8 x 8.3 in)
  • US Statement ( 5.5 x 8.5 in)
  • C5 Envelope ( 6.4 x 9 in)
  • Japanese Envelope Chou #3 (4.7 x 9.3 in)
  • C6 Envelope ( 4.5 x 6.4 in)
  • 5.5 Bar Envelope (4.375 x 5.75 in)
  • DL Envelope ( 4.3 x 8.7 in)
  • US #10 Envelope ( 4.125 x 9.5 in)
  • Monarch Envelope (3.875 x 7.5 in)
  • Japanese Envelope Chou #4 ( 3.5 x 8.1 in)
  • Ofuku Hagaki ( 5.8 x 7.9 in)
  • Index card ( 5 x 8 in)
  • A6 card ( 4.13 x 5.83 in)
  • Index card (4 x 6 in)
  • Hagaki ( 3.9 x 5.8 in)
  • Index card ( 3 x 5 in)
  • Photo Media (A) ( 8.5 x 11 in)
  • Photo Media (A4) ( 8.3 x 11.7 in)
  • Photo Media (5 x 7 in no-tabs)
  • Photo media with tear-off tab ( 4 x 8 in)
  • Photo media with tear-off tab ( 4 x 6 in)
  • Photo media (4 x 6 in)
  • Hagaki Photo Cards (3.9 x 5.8 in)
  • Photo media (3.5 x 5 in)
  • Photo media (3 x 5 in)
  • Brochure (A & A4)
  • Labels (A & A4)
  • Custom-sized media between 3 to 8.5 in wide and 5 to 14 in long (76.2 to 216 mm wide and 127 to 356 mm long)

Media sizes, custom :
  • 3 x 5 to 8.5 x 14 in

Media types : Plain, HP EcoFFICIENT, HP Premium Presentation Matte 120g, HP Tri-fold Brochure Glossy 180g, HP Brochure Matte 180g, HP Brochure Glossy 180g, HP Advanced Photo Papers, Light 60-74g Intermediate 85-95g, Cardstock, Thick Plain Paper, Letterhead
Media weights, recommended:
  • 16 to 28 lb (plain paper)
  • 60 to 80 lb (photo)
  • 20 to 24 lb (envelope)
  • 90 to 110 lb (card)

Media weight, supported :
  • 16 to 28 lb (plain paper)
  • 60 to 80 lb (photo)
  • 20 to 24 lb (envelope)
  • 90 to 110 lb (card)


Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption: 30 watts maximum, 0.12 watts (Manual-Off), 3.0 watts (Standby), 0.97 watts (Sleep) 3 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range : 5 to 40ºC
Operating humidity range :
  • 20 to 80% RH

Dimensions and weight :

Minimum dimensions (W x D x H): 19.21 x 16.85 x 11.37 in 1 
Weight: 25.30 lb 2 
Package weight : 14.90 kg

What's included :

What's in the box :
  • HP OfficeJet Pro 8216 Printer
  • HP 952 Setup Black Ink Cartridge (~1000 pages)
  • HP 952 Setup Cyan Ink Cartridge
  • HP 952 Setup Magenta Ink Cartridge
  • HP 952 Setup Yellow Ink Cartridge (CMY composite ~625 pages), 250 sheets Input tray
  • CD-ROM
  • Set up poster
  • Getting started guide
  • power cord

Cable included : No, please purchase USB cable separately.
Warranty : One-year limited hardware warranty; For more info please visit us at http://support.hp.com