TR12U3A AC Adapter

The CyberPower TR12U3A Dual USB Wall Charger, with 2 USB ports at 3.1 Amps of shared power, quickly charges and powers your mobile devices by plugging into a standard AC outlet. The folding AC plug and a compact design ensure easy portability and convenient use in your home and other locations. The 3.1 Amp USB ports power a smartphone, tablet, MP3 player, digital camera and many other USB powered devices. The TR12U3A is backed by a one-year limited warranty.

USB Charging Port

Rapidly charges and powers USB devices such as tablets (including iPad), smartphones, MP3 players, and other mobile accessories.

Folding AC Plug

Fits any standard AC outlet and features folding prongs.

Compact Design

Ensures that the charger fits neatly in a briefcase, backpack, or luggage for easy portability and convenient use.

Manufacturer Part Number
TR12U3A
EAN/UPC
0649532619849,649532619849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General 
Type: USB Charger
Input Voltage: 100-120Vac
Current: 10A max
Plug Type: NEMA 5-15P
Output USB Charge: 5Vdc @ 3.1A
USB Charge Port - Total: 2
Indicators Indicators: Power
Physical Color: Black
Enclosure Contruction: ABS
Dimensions (W×H×D) (in): 1.39 x 1.34 x 1.39
Weight (lbs): 0.01
Shipping Dimensions (W×H×D) (in): 4.56 x 1.90 x 5.51
Shipping Weight (lbs): 0.12
Certifications Safety: cUL Listed, FCC, DOE VI
Environmental: RoHS Compliant
Warranty Product Warranty: 1 Year Limited