Advanced Switching Technology for the Masses
Build and expand your network with Ubiquiti Networks® EdgeSwitch™ XG, part of the EdgeMAX® line of products. The EdgeSwitch XG is a fully managed, 10G fiber switch that enhances network capacity and provides high-bandwidth services togrowing networks.
The EdgeSwitch XG offers an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability.
Switching Performance
The EdgeSwitch XG offers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss.
For its total, non-blocking throughput, the EdgeSwitch XG supports up to 160 Gbps.
10G High-Capacity Links
The EdgeSwitch XG offers maximum performance and low latency as an aggregation switch. For fiber connectivity, it features 12 SFP+ ports. For copper connectivity, the EdgeSwitch XG offers four RJ45 ports that support 10GBASE-T, the standard for 10 Gbps connections using Cat6 (or higher) cabling and RJ45 connectors.
Comprehensive User Interface
Designed for convenient management, the EdgeSwitch Configuration Interface allows administrators to configure and monitor switch features in a graphical user interface.
For advanced users, an industry‑standard command-line interface (CLI) is available through the serial console port, telnet, and SSH.
Powerful Functionality
The EdgeSwitch XG uses a sophisticated operating system that provides basic switching features and a variety of advanced features including:
Note:
Dimensions 443 x 221 x 43 mm (17.44 x 8.70 x 1.69")
Weight Rack-Mount Brackets Excluded
2.62 kg (5.78 lb)
Enclosure Characteristics SGCC Steel
Total Non-Blocking Throughput 160 Gbps
Switching Capacity 320 Gbps
Forwarding Rate 238.10 Mpps
Max. DC Power Consumption 36W (Excludes SFP/SFP+ Modules)
Power Method AC DC
100-240VAC/50-60 Hz, Universal Input DC 56W, 25 to 16V, with 2.5 mm
DC Power Inline Connector
Supported Voltage Range 100 to 240VAC 25 to 16VDC
Power Supply AC/DC, Internal, 56W DC
LEDs Per Data Port Speed/Link/Activity
Networking Interfaces (12) 1/10 Gbps SFP+ Ethernet Ports
(4) 1/10 Gbps RJ45 Ethernet Ports
Management Interface (1) RJ45 Serial Port, Ethernet In/Out Band
Certifications CE, FCC, IC
Rack Mount Yes, 1U High
ESD/EMP Protection Air: ± 24 kV, Contact: ± 24 kV
Operating Temperature -5 to 40° C (23 to 104° F)
Operating Humidity 5 to 95% Noncondensing
Shock and Vibration ETSI300-019-1.4 Standard